Texas Instruments High-Performance Analog Analog to Digital Converters (ADC) ADS5424IPJYG3

Description
14 Bit Analog to Digital Converter 1 Input 1 Pipelined 52-QFP (10x10)
Request a Quote Datasheet
Description
14 Bit Analog to Digital Converter 1 Input 1 Pipelined 52-QFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - ADS5424IPJYG3-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS5424IPJYG3-ND
Analog to Digital Converters (ADC) ADS5424IPJYG3-ND
14 Bit Analog to Digital Converter 1 Input 1 Pipelined 52-QFP (10x10)

14 Bit Analog to Digital Converter 1 Input 1 Pipelined 52-QFP (10x10)

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADS5424IPJYG3 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS5424IPJYG3
Data Acquisition - Analog to Digital Converters (ADC) ADS5424IPJYG3
IC ADC 14BIT PIPELINED 52QFP

IC ADC 14BIT PIPELINED 52QFP

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS5424IPJYG3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS5424IPJYG3
Analog to Digital Converters (ADC) ADS5424IPJYG3
14 Bit Analog to Digital Converter 1 Input 1 Pipelined 52-QFP (10x10)

14 Bit Analog to Digital Converter 1 Input 1 Pipelined 52-QFP (10x10)

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS5424IPJYG3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS5424IPJYG3
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS5424IPJYG3
IC ADC 14BIT PIPELINED 52QFP

IC ADC 14BIT PIPELINED 52QFP

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS5424IPJYG3-ND ADS5424IPJYG3 ADS5424IPJYG3 ADS5424IPJYG3
Product Name Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Parallel; Parallel Parallel; Parallel
Package Type 52-LQFP QFP; 52-LQFP 52-LQFP
Packing Method Tray Tray Tray; Tray
Pins 52
Resolution 14 bits 14 bits
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose - 1265294-SI8901B-A02-GS - Win Source Electronics
Specs
Interface Type I²C, SMBus
Package Type SOIC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Analogue to Digital Converters - 1904798 - RS Components, Ltd.
Specs
Interface Type 1-wire
Package Type Tdfn-ep
Features Single-Supply
View Details
Analog to Digital Converters (ADC) - ADC08038CMJ - Quarktwin Technology Ltd.
Specs
Package Type DIP; 20-CDIP (0.300\", 7.62mm)
Packing Method Tube; Tube
Resolution 8 bits
View Details
2 suppliers
Precision Integrating Analog Processors, offers Plug-in Second Source to Users of Telcom TC500 Integrating Dual Slope Front-end Chip - ALD500AUSCL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC16
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers