Class V, 14 Bit, 105 MSPS Analog-to-Digital Converter 52-CFP 25 Only
14 Bit Analog to Digital Converter 1 Input 1 Pipelined 52-CFP
14 Bit Analog to Digital Converter 1 Input 1 Pipelined 52-CFP
IC ADC 14BIT PIPELINED 52CFP
IC ADC 14BIT PIPELINED 52CFP
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS5424HFG/EM | ADS5424HFG/EM-ND | ADS5424HFG/EM | ADS5424HFG/EM | ADS5424HFG/EM |
| Product Name | ADS5424-SP Class V, 14 Bit, 105 MSPS Analog-to-Digital Converter | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Parallel | Parallel; Parallel | Parallel; Parallel | ||
| Package Type | CFP | ||||
| Screening Level | Space | ||||
| Resolution | 14 bits | 14 bits | 14 bits | ||
| DNL | 1.5 LSB |