Manufacturer: Texas Instruments
Win Source Part Number: 768104-ADS5423IPJYG3
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Package: 52-QFP
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 5V
Input Type: Differential
Architecture: Pipelined
Data Interface: Parallel
Reference Type: Internal
Voltage - Supply, Digital: 5V
Part Status: Obsolete(EOL)
Resolution: 14
Number of Converters: 1
Family Name: ADS5423
Categories: Integrated Circuits (ICs)
Sampling Rate: 80M
Manufacturer Package: 52-QFP (10x10)
Alternative Parts (Cross-Reference): AD6645ASQZ-80; AD6645ASQ-80; AD9042SF/QMLV;
Introduction Date: January 21, 2004
ECCN: 3A991.c.3
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
14 Bit Analog to Digital Converter 1 Input 1 Pipelined 52-QFP (10x10)
14-Bit 80MSPS ADC, 1-CH, Parallel/Serial Interface, QFP Product overview: ADS5423IPJYG3 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS5423IPJYG3 can be used for catalog matching and distributor lookup.
IC ADC 14BIT PIPELINED 52QFP
14 Bit Analog to Digital Converter 1 Input 1 Pipelined 52-QFP (10x10)
IC ADC 14BIT PIPELINED 52QFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 768104-ADS5423IPJYG3 | ADS5423IPJYG3-ND | 700-ADS5423IPJYG3 | ADS5423IPJYG3 | ADS5423IPJYG3 | ADS5423IPJYG3 |
| Product Name | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS5423IPJYG3 | Analog to Digital Converters (ADC) | Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Parallel; Parallel | Parallel; Parallel | Parallel, Serial | Parallel; Parallel | ||
| Packing Method | Tray | Tray | Tray; Tray | Tray | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Sample Rate | 80000 kSamples/Sec | 80000 kSamples/Sec | 80000 kSamples/Sec | |||
| Package Type | 52-LQFP | QFP | 52-LQFP | QFP; 52-LQFP |