Texas Instruments ADS5423 A 5V 14bit, 80MSPS Analog-to-Digital Converter ADS5423IPGP

Description
A 5V 14bit, 80MSPS Analog-to-Digital Converter 52-HTQFP -40 to 85
Request a Quote Datasheet
Description
A 5V 14bit, 80MSPS Analog-to-Digital Converter 52-HTQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS5423 A 5V 14bit, 80MSPS Analog-to-Digital Converter - ADS5423IPGP - Texas Instruments
Dallas, TX, United States
ADS5423 A 5V 14bit, 80MSPS Analog-to-Digital Converter
ADS5423IPGP
ADS5423 A 5V 14bit, 80MSPS Analog-to-Digital Converter ADS5423IPGP
A 5V 14bit, 80MSPS Analog-to-Digital Converter 52-HTQFP -40 to 85

A 5V 14bit, 80MSPS Analog-to-Digital Converter 52-HTQFP -40 to 85

Buy Now Datasheet
Analog-to-Digital Converter IC - 700-ADS5423IPGP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Analog-to-Digital Converter IC
700-ADS5423IPGP
Analog-to-Digital Converter IC 700-ADS5423IPGP
14-bit 80Msps Pipelined ADC, 1-Ch, Parallel, HTQFP EP Product overview: ADS5423IPGP from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS5423IPGP can be used for catalog matching and distributor lookup.

14-bit 80Msps Pipelined ADC, 1-Ch, Parallel, HTQFP EP Product overview: ADS5423IPGP from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS5423IPGP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - ADS5423IPGP - Rochester Electronics
Newburyport, MA, United States
ADC, Proprietary Method, 14-Bit, 1 Func, 1 Channel, Parallel, Word Access, Bipolar, PQFP52

ADC, Proprietary Method, 14-Bit, 1 Func, 1 Channel, Parallel, Word Access, Bipolar, PQFP52

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS5423IPGP
1141734-ADS5423IPGP
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS5423IPGP 1141734-ADS5423IPGP
Manufacturer: Texas Instruments Win Source Part Number: 1141734-ADS5423IPGP Packaging: Tray Operating Temperature Range: -40°C ~ 85°C Package: 52-TQFP Exposed Pad Configuration: S/H-ADC Number of Inputs: 1 Operating Supply Voltage: 5V Input Type: Differential Architecture: Pipelined Data Interface: Parallel Reference Type: Internal Voltage - Supply, Digital: 5V Resolution: 14 Number of Converters: 1 Family Name: ADS5423 Categories: Integrated Circuits (ICs) Sampling Rate: 80M Manufacturer Homepage: www.ti.com Manufacturer Package: 52-HTQFP (10x10) Alternative Parts (Cross-Reference): AD10677BWS; AD9224JR; LTC1742CFW; Introduction Date: January 01, 2010 ECCN: 3A991.c.3 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1141734-ADS5423IPGP
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Package: 52-TQFP Exposed Pad
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 5V
Input Type: Differential
Architecture: Pipelined
Data Interface: Parallel
Reference Type: Internal
Voltage - Supply, Digital: 5V
Resolution: 14
Number of Converters: 1
Family Name: ADS5423
Categories: Integrated Circuits (ICs)
Sampling Rate: 80M
Manufacturer Homepage: www.ti.com
Manufacturer Package: 52-HTQFP (10x10)
Alternative Parts (Cross-Reference): AD10677BWS; AD9224JR; LTC1742CFW;
Introduction Date: January 01, 2010
ECCN: 3A991.c.3
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-27185-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-27185-ND
Analog to Digital Converters (ADC) 296-27185-ND
14 Bit Analog to Digital Converter 1 Input 1 Pipelined 52-HTQFP (10x10)

14 Bit Analog to Digital Converter 1 Input 1 Pipelined 52-HTQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS5423IPGP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS5423IPGP
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS5423IPGP
IC ADC 14BIT PIPELINED 52HTQFP

IC ADC 14BIT PIPELINED 52HTQFP

Supplier's Site
Analog to Digital Converters (ADC) - ADS5423IPGP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS5423IPGP
Analog to Digital Converters (ADC) ADS5423IPGP
14 Bit Analog to Digital Converter 1 Input 1 Pipelined 52-HTQFP (10x10)

14 Bit Analog to Digital Converter 1 Input 1 Pipelined 52-HTQFP (10x10)

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS5423IPGP 700-ADS5423IPGP ADS5423IPGP 1141734-ADS5423IPGP 296-27185-ND ADS5423IPGP ADS5423IPGP
Product Name ADS5423 A 5V 14bit, 80MSPS Analog-to-Digital Converter Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS5423IPGP Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Serial; Parallel; SPI Parallel Parallel Parallel; Parallel Parallel; Parallel
Package Type HTQFP HTQFP EP QFP; TQFP; HTQFP52 TQFP; 52-TQFP Exposed Pad 52-TQFP Exposed Pad QFP; TQFP; 52-TQFP Exposed Pad
Screening Level Catalog
Resolution 14 bits 14 bits 14 bits 14 bits
DNL 0.5000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC108S052 8-Channel, 200 ksps to 500 ksps, 10-Bit A/D Converter - ADC108S052CIMT/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
7 suppliers
ADC0809-N 8-bit Microprocessor Compatible A/D Converters With 8-Channel Multiplexer - ADC0809CCV - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
6 suppliers