14 Bit Analog to Digital Converter 1 Input 1 Pipelined 64-LQFP (10x10)
14 Bit Analog to Digital Converter 1 Input 1 Pipelined 64-LQFP (10x10)
IC ADC 14BIT PIPELINED 64LQFP
IC ADC 14BIT PIPELINED 64LQFP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS5422Y/1K5G4-ND | ADS5422Y/1K5G4 | ADS5422Y/1K5G4 | ADS5422Y/1K5G4 |
| Product Name | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Parallel; Parallel | Parallel; Parallel | ||
| Package Type | LFQP; 64-LQFP | QFP; 64-LQFP | 64-LQFP | |
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | |
| Pins | 64 | |||
| Resolution | 14 bits | 14 bits |