Texas Instruments High-Performance Analog Analog to Digital Converters (ADC) ADS5422Y/1K5

Description
14 Bit Analog to Digital Converter 1 Input 1 Pipelined 64-LQFP (10x10)
Request a Quote Datasheet
Description
14 Bit Analog to Digital Converter 1 Input 1 Pipelined 64-LQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - ADS5422Y/1K5-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS5422Y/1K5-ND
Analog to Digital Converters (ADC) ADS5422Y/1K5-ND
14 Bit Analog to Digital Converter 1 Input 1 Pipelined 64-LQFP (10x10)

14 Bit Analog to Digital Converter 1 Input 1 Pipelined 64-LQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS5422Y/1K5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS5422Y/1K5
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS5422Y/1K5
IC ADC 14BIT PIPELINED 64LQFP

IC ADC 14BIT PIPELINED 64LQFP

Supplier's Site
Analog to Digital Converters (ADC) - ADS5422Y/1K5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS5422Y/1K5
Analog to Digital Converters (ADC) ADS5422Y/1K5
14 Bit Analog to Digital Converter 1 Input 1 Pipelined 64-LQFP (10x10)

14 Bit Analog to Digital Converter 1 Input 1 Pipelined 64-LQFP (10x10)

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADS5422Y/1K5 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS5422Y/1K5
Data Acquisition - Analog to Digital Converters (ADC) ADS5422Y/1K5
IC ADC 14BIT PIPELINED 64LQFP

IC ADC 14BIT PIPELINED 64LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS5422Y/1K5-ND ADS5422Y/1K5 ADS5422Y/1K5 ADS5422Y/1K5
Product Name Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Parallel; Parallel Parallel; Parallel
Package Type LFQP; 64-LQFP 64-LQFP QFP; 64-LQFP
Packing Method Tape Reel Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)
Pins 64
Resolution 14 bits 14 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 336-2193-5-ND - DigiKey
Specs
Interface Type UART
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
Packing Method Tube
View Details
7 suppliers
Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RA-20SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
ADC10040 10-Bit, 40 MSPS, 3V, 55.5 mW A/D Converter - ADC10040CIMT/NOPB - Texas Instruments
Specs
Package Type TSSOP
Screening Level Catalog
Resolution 10 bits
View Details
8 suppliers