11 Bit Analog to Digital Converter 1 Input 1 Pipelined 52-QFP (10x10)
1-CH 11-BIT PROPRIETARY METHOD ADC, PARALLEL ACCESS, PQFP52, PLASTIC, QFP-52 Product overview: ADS5411IPJY from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS5411IPJY can be used for catalog matching and distributor lookup.
ADC, Proprietary Method, 11-Bit, 1 Func, 1 Channel, Parallel, Word Access, Bipolar, PQFP52
Manufacturer: Texas Instruments
Win Source Part Number: 135378-ADS5411IPJY
Packaging: Tray
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential
Number of Bits: 11
Data Interface: LVDS - Parallel
Number of A/D Converters: 1
Reference Type: Internal
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 52-QFP (10x10)
Analog Supply Voltage: 5V
Digital Supply Voltage: 3 V to 3.6 V
Sampling Rate: 105M
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
11 Bit Analog to Digital Converter 1 Input 1 Pipelined 52-QFP (10x10)
IC ADC 11BIT PIPELINED 52QFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 296-19394-ND | 700-ADS5411IPJY | ADS5411IPJY | 135378-ADS5411IPJY | ADS5411IPJY | ADS5411IPJY |
| Product Name | Analog to Digital Converters (ADC) | Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS5411IPJY | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Parallel | Serial, Parallel | Parallel | Parallel; LVDS - Parallel | ||
| Package Type | 52-LQFP | QFP | QFP; QFP52 | QFP; 52-QFP (10x10) | QFP; 52-LQFP | 52-LQFP |
| Packing Method | Tray | Tray | Tray | Tray | Tray; TrayTray | |
| Pins | 52 | |||||
| Resolution | 11 bits | 11 bits | 11 bits |