Dual 12-Bit 800MSPS Analog-to-Digital Converter 196-NFBGA -40 to 85
12 Bit Analog to Digital Converter 2 Input 2 Pipelined 196-NFBGA (12x12)
IC ADC 12BIT PIPELINED 196NFBGA
IC ADC 12BIT PIPELINED 196NFBGA
12 Bit Analog to Digital Converter 2 Input 2 Pipelined 196-NFBGA (12x12)
| Texas Instruments | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS5402IZAYR | ADS5402IZAYR-ND | ADS5402IZAYR | ADS5402IZAYR | ADS5402IZAYR |
| Product Name | ADS5402 Dual 12-Bit 800MSPS Analog-to-Digital Converter | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | DDR LVDS | Parallel; Parallel | Parallel; Parallel | ||
| Package Type | NFBGA | 196-LFBGA | 196-LFBGA | 196-LFBGA | |
| Screening Level | Catalog | ||||
| Resolution | 12 bits | 12 bits | 12 bits | ||
| DNL | 2 LSB |