Texas Instruments ADS5296A 10-Bit, 200-MSPS, 4-Channel / 12-Bit, 80-MSPS, 8-Channel ADC ADS5296ARGCT

Description
10-Bit, 200-MSPS, 4-Channel / 12-Bit, 80-MSPS, 8-Channel ADC 64-VQFN -40 to 85
Request a Quote Datasheet
Description
10-Bit, 200-MSPS, 4-Channel / 12-Bit, 80-MSPS, 8-Channel ADC 64-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS5296A 10-Bit, 200-MSPS, 4-Channel / 12-Bit, 80-MSPS, 8-Channel ADC - ADS5296ARGCT - Texas Instruments
Dallas, TX, United States
ADS5296A 10-Bit, 200-MSPS, 4-Channel / 12-Bit, 80-MSPS, 8-Channel ADC
ADS5296ARGCT
ADS5296A 10-Bit, 200-MSPS, 4-Channel / 12-Bit, 80-MSPS, 8-Channel ADC ADS5296ARGCT
10-Bit, 200-MSPS, 4-Channel / 12-Bit, 80-MSPS, 8-Channel ADC 64-VQFN -40 to 85

10-Bit, 200-MSPS, 4-Channel / 12-Bit, 80-MSPS, 8-Channel ADC 64-VQFN -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS5296ARGCT
1141723-ADS5296ARGCT
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS5296ARGCT 1141723-ADS5296ARGCT
Manufacturer: Texas Instruments Win Source Part Number: 1141723-ADS5296ARGCT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Features: Simultaneous Sampling Package: 64-VFQFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 8 Operating Supply Voltage: 1.7 V ~ 1.9 V Input Type: Differential Architecture: Pipelined Data Interface: LVDS - Serial Reference Type: External, Internal Voltage - Supply, Digital: 1.7 V ~ 1.9 V Resolution: 12 Number of Converters: 8 Family Name: ADS5296 Categories: Integrated Circuits (ICs) Sampling Rate: 80M Manufacturer Homepage: www.ti.com Manufacturer Package: 64-VQFN (9x9) Alternative Parts (Cross-Reference): AD9681BBCZ-125; AD9681BBCZRL7-125; AD9681BBCPZ-125; Introduction Date: November 16, 2013 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1141723-ADS5296ARGCT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Features: Simultaneous Sampling
Package: 64-VFQFN Exposed Pad
Configuration: S/H-ADC
Number of Inputs: 8
Operating Supply Voltage: 1.7 V ~ 1.9 V
Input Type: Differential
Architecture: Pipelined
Data Interface: LVDS - Serial
Reference Type: External, Internal
Voltage - Supply, Digital: 1.7 V ~ 1.9 V
Resolution: 12
Number of Converters: 8
Family Name: ADS5296
Categories: Integrated Circuits (ICs)
Sampling Rate: 80M
Manufacturer Homepage: www.ti.com
Manufacturer Package: 64-VQFN (9x9)
Alternative Parts (Cross-Reference): AD9681BBCZ-125; AD9681BBCZRL7-125; AD9681BBCPZ-125;
Introduction Date: November 16, 2013
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-38043-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-38043-2-ND
Analog to Digital Converters (ADC) 296-38043-2-ND
12 Bit Analog to Digital Converter 8 Input 8 Pipelined 64-VQFN (9x9)

12 Bit Analog to Digital Converter 8 Input 8 Pipelined 64-VQFN (9x9)

Buy Now Datasheet
Singapore, Singapore
VQFN Analog-to-Digital Converter IC
700-ADS5296ARGCT
VQFN Analog-to-Digital Converter IC 700-ADS5296ARGCT
10-Bit, 200-MSPS, 4 or 8-Channel / 12-Bit, 80-MSPS, 8-Channel ADC 64-VQFN -40 to 85 Product overview: ADS5296ARGCT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS5296ARGCT can be used for catalog matching and distributor lookup.

10-Bit, 200-MSPS, 4 or 8-Channel / 12-Bit, 80-MSPS, 8-Channel ADC 64-VQFN -40 to 85 Product overview: ADS5296ARGCT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS5296ARGCT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADS5296ARGCT - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS5296ARGCT
Data Acquisition - Analog to Digital Converters (ADC) ADS5296ARGCT
IC ADC 12BIT PIPELINED 64VQFN

IC ADC 12BIT PIPELINED 64VQFN

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS5296ARGCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS5296ARGCT
Analog to Digital Converters (ADC) ADS5296ARGCT
12 Bit Analog to Digital Converter 8 Input 8 Pipelined 64-VQFN (9x9)

12 Bit Analog to Digital Converter 8 Input 8 Pipelined 64-VQFN (9x9)

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS5296ARGCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS5296ARGCT
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS5296ARGCT
IC ADC 12BIT PIPELINED 64VQFN

IC ADC 12BIT PIPELINED 64VQFN

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS5296ARGCT 1141723-ADS5296ARGCT 296-38043-2-ND 700-ADS5296ARGCT ADS5296ARGCT ADS5296ARGCT ADS5296ARGCT
Product Name ADS5296A 10-Bit, 200-MSPS, 4-Channel / 12-Bit, 80-MSPS, 8-Channel ADC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS5296ARGCT Analog to Digital Converters (ADC) VQFN Analog-to-Digital Converter IC Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial Serial; LVDS - Serial Serial Serial; LVDS - Serial Serial
Package Type VQFN 64-VFQFN Exposed Pad 64-VFQFN Exposed Pad 64-VFQFN Exposed Pad
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits
DNL 0.3000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC101S101 Single Channel, 0.5 to 1 Msps, 10-Bit  A/D Converter - ADC101S101CISDX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23,WSON
Screening Level Catalog
View Details
5 suppliers
ADC08500 High Performance, Low Power 8-Bit, 500 MSPS A/D Converter - ADC08500CIYB/NOPB - Texas Instruments
Specs
Interface Type Serial; Parallel; SPI
Package Type HLQFP
Screening Level Catalog
View Details
7 suppliers
Specs
Interface Type Parallel
Package Type TSSOP
Resolution 10 bits
View Details
2 suppliers
ADC101S051-Q1 Automotive, Single Channel, 200 to 500 ksps, 10-Bit A/D Converter - ADC101S051QIMFX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type SOT-23
Screening Level Automotive
View Details
8 suppliers