Octal Channel 14-Bit, 80MSPS High-SNR and Low-Power ADC 80-HTQFP -40 to 85
8-Ch 14-Bit 80MSPS ADC, LVDS, HTQFP Product overview: ADS5294IPFPT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS5294IPFPT can be used for catalog matching and distributor lookup.
14 Bit Analog to Digital Converter 8 Input 8 Pipelined 80-HTQFP (12x12)
Manufacturer: Texas Instruments
Win Source Part Number: 768100-ADS5294IPFPT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Features: Simultaneous Sampling
Package: 80-TQFP Exposed Pad
Configuration: S/H-ADC
Number of Inputs: 8
Operating Supply Voltage: 1.7 V ~ 1.9 V
Input Type: Differential
Architecture: Pipelined
Data Interface: LVDS - Serial
Reference Type: External, Internal
Voltage - Supply, Digital: 1.7 V ~ 1.9 V
Resolution: 14
Number of Converters: 8
Family Name: ADS5294
Categories: Integrated Circuits (ICs)
Sampling Rate: 80M
Manufacturer Package: 80-HTQFP (12x12)
Alternative Parts (Cross-Reference): MAX1436ECQ+TD; AD9222BCPZRL7-65; AD9222BCPZ-65;
Introduction Date: June 01, 2011
ECCN: 3A991.c.3
Country of Origin: Philippines
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
IC ADC 14BIT PIPELINED 80HTQFP
IC ADC 14BIT PIPELINED 80HTQFP
14 Bit Analog to Digital Converter 8 Input 8 Pipelined 80-HTQFP (12x12)
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS5294IPFPT | 700-ADS5294IPFPT | 296-29933-2-ND | 768100-ADS5294IPFPT | ADS5294IPFPT | ADS5294IPFPT | ADS5294IPFPT |
| Product Name | ADS5294 Octal Channel 14-Bit, 80MSPS High-SNR and Low-Power ADC | Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS5294IPFPT | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Parallel | LVDS, Serial | Serial | Serial; LVDS - Serial | Serial; LVDS - Serial | Serial | |
| Package Type | HTQFP | HTQFP | TQFP; 80-TQFP Exposed Pad | 80-TQFP Exposed Pad | QFP; TQFP; 80-TQFP Exposed Pad | ||
| Screening Level | Catalog | ||||||
| Resolution | 14 bits | 14 bits | 14 bits | 14 bits | |||
| Dissipation | 464 milliwatts |