The ADS5282 is a 12-bit, octal-channel analog-to-digital converter with a maximum sampling rate of 65 MSPS, designed for applications requiring high integration and low power consumption. It features serialized LVDS outputs, a 2 VPP analog input range, and operates with a 3.3 V analog supply and 1.8 V digital supply. The device is available in a 9 mm × 9 mm VQFN-64 package and is specified for operation over the industrial temperature range of -40°C to +85°C. Power dissipation is 77 mW per channel at 65 MSPS, and it includes programmable digital gain, a clock duty cycle correction circuit, and test patterns for output capture. The ADS5282IRGCT variant is packaged in a VQFN-64 with a 250-unit small tape and reel transport medium.
Low Power 8-Channel, 12-Bit, 65MSPS ADC with Serialized LVDS Interface 64-VQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1141720-ADS5282IRGCT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Features: Simultaneous Sampling
Package: 64-VFQFN Exposed Pad
Configuration: S/H-ADC
Number of Inputs: 8
Operating Supply Voltage: 3 V ~ 3.6 V
Input Type: Differential
Architecture: Pipelined
Data Interface: LVDS - Serial, SPI
Reference Type: External, Internal
Voltage - Supply, Digital: 1.7 V ~ 1.9 V
Resolution: 12
Number of Converters: 8
Categories: Integrated Circuits (ICs)
Sampling Rate: 65M
Manufacturer Homepage: www.ti.com
Manufacturer Package: 64-VQFN (9x9)
Alternative Parts (Cross-Reference): ADS5282IRGCR; ADS5282IRGCTG4; ADS5282IRGCRG4; ADS5282IRGCT;
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
12 Bit Analog to Digital Converter 8 Input 8 Pipelined 64-VQFN (9x9)
12 Bit Analog to Digital Converter 8 Input 8 Pipelined 64-VQFN (9x9)
12 Bit Analog to Digital Converter 8 Input 8 Pipelined 64-VQFN (9x9)
8-Ch 12-Bit 65MSPS ADC, LVDS/Parallel, VQFN Product overview: ADS5282IRGCT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS5282IRGCT can be used for catalog matching and distributor lookup.
IC ADC 12BIT PIPELINED 64VQFN
IC ADC 12BIT PIPELINED 64VQFN
12 Bit Analog to Digital Converter 8 Input 8 Pipelined 64-VQFN (9x9)
| Texas Instruments | Win Source Electronics | DigiKey | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS5282IRGCT | 1141720-ADS5282IRGCT | 296-23308-2-ND | 296-23308-6-ND | 296-23308-1-ND | 700-ADS5282IRGCT | ADS5282IRGCT | ADS5282IRGCT | ADS5282IRGCT |
| Product Name | ADS5282 Low Power 8-Channel, 12-Bit, 65MSPS ADC with Serialized LVDS Interface | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS5282IRGCT | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | VQFN Analog-to-Digital Converter IC | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Serial; Parallel; SPI | Serial; SPI; LVDS - Serial, SPI | Serial; SPI | Serial; SPI | Serial; SPI | LVDS, Parallel | Serial; SPI; LVDS - Serial, SPI | Serial | |
| Package Type | VQFN | 64-VFQFN Exposed Pad | 64-VFQFN Exposed Pad | 64-VFQFN Exposed Pad | VQFN | 64-VFQFN Exposed Pad | 64-VFQFN Exposed Pad | ||
| Screening Level | Catalog | ||||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | |||
| DNL | 0.7500 LSB |