Low Power 8-Channel, 12-Bit, 50MSPS ADC with Serialized LVDS Interface 64-VQFN -40 to 85
12 Bit Analog to Digital Converter 8 Input 8 Pipelined 64-VQFN (9x9)
8-Ch 12-Bit 50MSPS ADC, LVDS/Parallel, VQFN Product overview: ADS5281IRGCR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS5281IRGCR can be used for catalog matching and distributor lookup.
IC ADC 12BIT PIPELINED 64VQFN
IC ADC 12BIT PIPELINED 64VQFN
12 Bit Analog to Digital Converter 8 Input 8 Pipelined 64-VQFN (9x9)
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS5281IRGCR | ADS5281IRGCR-ND | 700-ADS5281IRGCR | ADS5281IRGCR | ADS5281IRGCR | ADS5281IRGCR |
| Product Name | ADS5281 Low Power 8-Channel, 12-Bit, 50MSPS ADC with Serialized LVDS Interface | Analog to Digital Converters (ADC) | VQFN Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Serial; Parallel; SPI | Serial; SPI | LVDS, Parallel | Serial; SPI; LVDS - Serial, SPI | Serial | |
| Package Type | HTQFP,VQFN | 64-VFQFN Exposed Pad | VQFN | 64-VFQFN Exposed Pad | 64-VFQFN Exposed Pad | |
| Screening Level | Catalog | |||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | ||
| DNL | 0.7500 LSB |