8-Channel, 12-Bit, 40/50MSPS ADC with Serialized LVDS Interface 80-HTQFP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS5271IPFPTG4 |
| Product Name | ADS5271 8-Channel, 12-Bit, 40/50MSPS ADC with Serialized LVDS Interface |
| Interface Type | Parallel |
| Package Type | HTQFP |
| Screening Level | Catalog |
| Resolution | 12 bits |
| DNL | 0.5000 LSB |