The ADS5242 is a 4-channel, 12-bit, 65MSPS analog-to-digital converter with serial LVDS outputs, designed for high-density system integration. It operates from a 3.3V supply and supports internal or external reference voltages, achieving 70.8dB FS NR at 10MHz IF. The device features simultaneous sample-and-hold, integrated PLL for clock multiplication, and four LVDS current modes for flexible interface configuration. It is housed in a 64-pin HTQFP PowerPAD package with a thermal pad measuring 5.29mm × 5.29mm minimum and 6.50mm × 6.50mm maximum. The part is specified for operation from −40°C to +85°C. Serial LVDS outputs reduce interconnect complexity, and the device includes integrated frame and bit patterns for data synchronization.
4-Channel, 12-bit, 65MSPS ADC with Serial LVDS Interface 64-HTQFP
| Texas Instruments | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS5242IPAPTG4 |
| Product Name | ADS5242 4-Channel, 12-bit, 65MSPS ADC with Serial LVDS Interface |
| Interface Type | Parallel |
| Package Type | HTQFP |
| Screening Level | Catalog |
| Resolution | 12 bits |
| DNL | 1 LSB |