Texas Instruments ADS5232 Dual, 12-Bit, 65MSPS, +3.3V Analog-to-Digital Converter ADS5232IPAGT

Description
Dual, 12-Bit, 65MSPS, +3.3V Analog-to-Digital Converter 64-TQFP -40 to 85
Request a Quote Datasheet
Description
Dual, 12-Bit, 65MSPS, +3.3V Analog-to-Digital Converter 64-TQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS5232 Dual, 12-Bit, 65MSPS, +3.3V Analog-to-Digital Converter - ADS5232IPAGT - Texas Instruments
Dallas, TX, United States
ADS5232 Dual, 12-Bit, 65MSPS, +3.3V Analog-to-Digital Converter
ADS5232IPAGT
ADS5232 Dual, 12-Bit, 65MSPS, +3.3V Analog-to-Digital Converter ADS5232IPAGT
Dual, 12-Bit, 65MSPS, +3.3V Analog-to-Digital Converter 64-TQFP -40 to 85

Dual, 12-Bit, 65MSPS, +3.3V Analog-to-Digital Converter 64-TQFP -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
1021271-ADS5232IPAGT
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) 1021271-ADS5232IPAGT
Win Source Part Number: 1021271-ADS5232IPAGT Category: Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC) Features: Simultaneous Sampling Package: Tape & Reel (TR) Standard Package: 250 Mounting: SMD (SMT) Configuration: S/H-ADC Number of Inputs: 2 Input Type: Differential Architecture: Pipelined Number of Bits: 12 Sampling Rate (Per Second): 65M Data Interface: Parallel Number of A/D Converters: 2 Reference Type: External, Internal Voltage - Supply, Analog: 3V ~ 3.6V Voltage - Supply, Digital: 3V ~ 3.6V Package / Case: 64-TQFP Supplier Device Package: 64-TQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-ADS5232IPAGT,TE XTISADS5232IPAGT Base Product Number: ADS5232 Product Status: Obsolete

Win Source Part Number: 1021271-ADS5232IPAGT
Category: Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Features: Simultaneous Sampling
Package: Tape & Reel (TR)
Standard Package: 250
Mounting: SMD (SMT)
Configuration: S/H-ADC
Number of Inputs: 2
Input Type: Differential
Architecture: Pipelined
Number of Bits: 12
Sampling Rate (Per Second): 65M
Data Interface: Parallel
Number of A/D Converters: 2
Reference Type: External, Internal
Voltage - Supply, Analog: 3V ~ 3.6V
Voltage - Supply, Digital: 3V ~ 3.6V
Package / Case: 64-TQFP
Supplier Device Package: 64-TQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-ADS5232IPAGT,TEXTISADS5232IPAGT
Base Product Number: ADS5232
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
Analog-to-Digital Converter IC
700-ADS5232IPAGT
Analog-to-Digital Converter IC 700-ADS5232IPAGT
2-Ch 12-Bit 65MSPS Diff ADC, Parallel Interface, TQFP Product overview: ADS5232IPAGT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS5232IPAGT can be used for catalog matching and distributor lookup.

2-Ch 12-Bit 65MSPS Diff ADC, Parallel Interface, TQFP Product overview: ADS5232IPAGT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS5232IPAGT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS5232IPAGT-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ADS5232IPAGT-ND
Analog to Digital Converters (ADC) ADS5232IPAGT-ND
12 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-TQFP (10x10)

12 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-TQFP (10x10)

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADS5232IPAGT - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS5232IPAGT
Data Acquisition - Analog to Digital Converters (ADC) ADS5232IPAGT
IC ADC 12BIT PIPELINED 64TQFP

IC ADC 12BIT PIPELINED 64TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS5232IPAGT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS5232IPAGT
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS5232IPAGT
IC ADC 12BIT PIPELINED 64TQFP

IC ADC 12BIT PIPELINED 64TQFP

Supplier's Site
Analog to Digital Converters (ADC) - ADS5232IPAGT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS5232IPAGT
Analog to Digital Converters (ADC) ADS5232IPAGT
12 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-TQFP (10x10)

12 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-TQFP (10x10)

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS5232IPAGT 1021271-ADS5232IPAGT 700-ADS5232IPAGT ADS5232IPAGT-ND ADS5232IPAGT ADS5232IPAGT ADS5232IPAGT
Product Name ADS5232 Dual, 12-Bit, 65MSPS, +3.3V Analog-to-Digital Converter Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Serial; Parallel; SPI Parallel; Parallel Parallel Parallel; Parallel Parallel; Parallel
Package Type TQFP TQFP TQFP; 64-TQFP 64-TQFP QFP; TQFP; 64-TQFP
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits 12 bits
DNL 0.9000 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC08200 8-Bit, 20 Msps to 200 Msps, Low Power A/D Converter with Internal Sample-and-Hold - ADC08200CIMT/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type TSSOP
Screening Level Catalog
View Details
9 suppliers
ADC10321 10-Bit, 20MSPS, 98mW A/D Converter with Internal Sample and Hold - ADC10321CIVT/NOPB - Texas Instruments
Specs
Package Type LQFP
Screening Level Catalog
Resolution 10 bits
View Details
8 suppliers
Analog to Digital Converters (ADC) - 296-ADC09DJ800AAVQ1-ND - DigiKey
Specs
Interface Type Serial
Package Type 144-FBGA, FCBGA
Packing Method Tray
View Details
4 suppliers
ADC108S022 8-Channel, 50 ksps to 200 ksps, 10-Bit A/D Converter - ADC108S022CIMT/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
7 suppliers