ADC, Proprietary Method, 12-Bit, 1 Func, 2 Channel, Parallel, Word Access, CMOS, PQFP64
2-CH 12-BIT ADC, 40MSPS, Diff, Parallel/Serial, TQFP Product overview: ADS5231IPAGG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS5231IPAGG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 077766-ADS5231IPAGG4
Packaging: Tray
Features: Simultaneous Sampling
Configuration: S/H-ADC
Number of Inputs: 2
Input Type: Differential
Number of Bits: 12
Data Interface: Parallel
Number of A/D Converters: 2
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-TQFP (10x10)
Analog Supply Voltage: 3 V to 3.6 V
Digital Supply Voltage: 3 V to 3.6 V
Sampling Rate: 40M
Alternative Parts (Cross-Reference): AD9248BSTZ-40; ADC12DL066W-QML/NOPB
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
12 Bit Analog to Digital Converter Input 2 64-TQFP (10x10)
12 Bit Analog to Digital Converter Input 2 64-TQFP (10x10)
IC ADC 12BIT SER 40M 64TQFP
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS5231IPAGG4 | 700-ADS5231IPAGG4 | 077766-ADS5231IPAGG4 | ADS5231IPAGG4 | ADS5231IPAGG4 |
| Product Name | Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS5231IPAGG4 | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Parallel | Parallel, Serial | Parallel; Parallel | ||
| Package Type | QFP; TQFP; TQFP64 | TQFP | QFP; TQFP; 64-TQFP (10x10) | QFP; TQFP; 64-TQFP | 64-TQFP |
| Packing Method | Tray | Tray | Tray | Tray; Tray | |
| Resolution | 12 bits | 12 bits |