12 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-TQFP (7x7)
IC ADC 12BIT PIPELINED 48TQFP
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-TQFP (7x7)
IC ADC 12BIT PIPELINED 48TQFP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS5220PFBR-ND | ADS5220PFBR | ADS5220PFBR | ADS5220PFBR |
| Product Name | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Parallel; Parallel | Parallel; Parallel | ||
| Package Type | TQFP; 48-TQFP | 48-TQFP | QFP; TQFP; 48-TQFP | |
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | |
| Pins | 48 | |||
| Resolution | 12 bits | 12 bits |