10 Bit Analog to Digital Converter 2 Input 2 Pipelined 48-TQFP (7x7)
IC ADC 10BIT PIPELINED 48TQFP
IC ADC 10BIT PIPELINED 48TQFP
10 Bit Analog to Digital Converter 2 Input 2 Pipelined 48-TQFP (7x7)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS5203IPFBRG4-ND | ADS5203IPFBRG4 | ADS5203IPFBRG4 | ADS5203IPFBRG4 |
| Product Name | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Parallel; Parallel | Parallel; Parallel | ||
| Package Type | TQFP; 48-TQFP | 48-TQFP | QFP; TQFP; 48-TQFP | |
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | |
| Pins | 48 | |||
| Resolution | 10 bits | 10 bits |