ADC, Proprietary Method, 10-Bit, 1 Func, 2 Channel, Parallel, Word Access, PQFP48
Manufacturer: Texas Instruments
Win Source Part Number: 860419-ADS5203IPFBR
Operating Temperature Range: -40°C ~ 85°C
Features: 10 Bit Analog to Digital Converter 2 Input 2 Pipelined 48-TQFP (7x7)
Package: Reel - TR
Package: 48-TQFP
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ADS5203
Categories: Integrated Circuits (ICs)
Case / Package: 48-TQFP (7x7)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
2-Ch 10-Bit 40MSPS ADC, Differential, SPI/Serial/Parallel,
10 Bit Analog to Digital Converter 2 Input 2 Pipelined 48-TQFP (7x7)
IC ADC 10BIT PIPELINED 48TQFP
IC ADC 10BIT PIPELINED 48TQFP
10 Bit Analog to Digital Converter 2 Input 2 Pipelined 48-TQFP (7x7)
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS5203IPFBR | 860419-ADS5203IPFBR | 700-ADS5203IPFBR | ADS5203IPFBR-ND | ADS5203IPFBR | ADS5203IPFBR | ADS5203IPFBR |
| Product Name | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS5203IPFBR | Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | |
| Interface Type | Parallel | SPI, Serial, Parallel | Parallel; Parallel | Parallel; Parallel | |||
| Package Type | QFP; TQFP; TQFP48 | QFP; TQFP; 48-TQFP (7x7) | TQFP | TQFP; 48-TQFP | 48-TQFP | QFP; TQFP; 48-TQFP | |
| Packing Method | Tape Reel; Tape & Reel | Tape Reel | Tape Reel; Bulk; Tape & Reel (TR)Bulk | Tape Reel; Tape & Reel (TR) | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Resolution | 10 bits | 10 bits | 10 bits |