ADC, Proprietary Method, 10-Bit, 1 Func, 2 Channel, Parallel, Word Access, CMOS, PQFP48
Manufacturer: Texas Instruments
Win Source Part Number: 138129-ADS5203IPFB
Packaging: Tray
Features: Simultaneous Sampling
Configuration: S/H-ADC
Number of Inputs: 2
Input Type: Differential, Single Ended
Number of Bits: 10
Data Interface: Parallel
Number of A/D Converters: 2
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-TQFP (7x7)
Analog Supply Voltage: 3 V to 3.6 V
Digital Supply Voltage: 3 V to 3.6 V
Sampling Rate: 40M
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
2-Ch 10-Bit 40MSPS ADC, Diff In, SPI/Serial/Parallel,
10 Bit Analog to Digital Converter 2 Input 2 Pipelined 48-TQFP (7x7)
10 Bit Analog to Digital Converter 2 Input 2 Pipelined 48-TQFP (7x7)
IC ADC 10BIT PIPELINED 48TQFP
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS5203IPFB | 138129-ADS5203IPFB | 700-ADS5203IPFB | 296-13446-ND | ADS5203IPFB | ADS5203IPFB |
| Product Name | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS5203IPFB | Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Parallel | Parallel; Parallel | SPI, Serial, Parallel | Parallel; Parallel | ||
| Package Type | QFP; TQFP; TQFP48 | QFP; TQFP; 48-TQFP (7x7) | TQFP | TQFP; 48-TQFP | QFP; TQFP; 48-TQFP | 48-TQFP |
| Packing Method | Tray | Tray | Tray | Tray | Tray; TrayTray | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Sample Rate | 40000 kSamples/Sec | 40000 kSamples/Sec | 40000 kSamples/Sec |