Texas Instruments ADS5121 Low Power, 8 Channel, 10-bit, 40MSPS ADC, 1.8V ADS5121IGHK

Description
Low Power, 8 Channel, 10-bit, 40MSPS ADC, 1.8V 257-BGA MICROSTAR -40 to 85
Request a Quote
Description
Low Power, 8 Channel, 10-bit, 40MSPS ADC, 1.8V 257-BGA MICROSTAR -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADS5121 is a low-power, 8-channel, 10-bit analog-to-digital converter (ADC) designed for applications requiring high-density signal processing in low-power environments. It operates from a single 1.8V supply and supports both 1.8V and 3.3V digital I/O. The device features a differential input range of 1V peak-to-peak and can sample at a rate of 40MSPS. Key specifications include a differential nonlinearity of ±0.4 LSB and an integral nonlinearity of ±0.6 LSB, with a signal-to-noise ratio of 60dB at an input frequency of 20MHz. The ADS5121 allows for individual channel power-down, enhancing its power efficiency. It is packaged in a 257-lead MicroSTAR BGA with a 0.8mm ball pitch and is characterized for operation over a temperature range of -40°C to +85°C. This ADC is suitable for applications such as portable ultrasound and instrumentation, making it a viable option for engineers looking for a compact and efficient solution for multi-channel data acquisition.

Datasheet Summary
Powered by GS/AI

The ADS5121 is a low-power, 8-channel, 10-bit analog-to-digital converter (ADC) designed for applications requiring high-density signal processing in low-power environments. It operates from a single 1.8V supply and supports both 1.8V and 3.3V digital I/O. The device features a differential input range of 1V peak-to-peak and can sample at a rate of 40MSPS. Key specifications include a differential nonlinearity of ±0.4 LSB and an integral nonlinearity of ±0.6 LSB, with a signal-to-noise ratio of 60dB at an input frequency of 20MHz. The ADS5121 allows for individual channel power-down, enhancing its power efficiency. It is packaged in a 257-lead MicroSTAR BGA with a 0.8mm ball pitch and is characterized for operation over a temperature range of -40°C to +85°C. This ADC is suitable for applications such as portable ultrasound and instrumentation, making it a viable option for engineers looking for a compact and efficient solution for multi-channel data acquisition.

Suppliers

Company
Product
Description
Supplier Links
ADS5121 Low Power, 8 Channel, 10-bit, 40MSPS ADC, 1.8V - ADS5121IGHK - Texas Instruments
Dallas, TX, United States
ADS5121 Low Power, 8 Channel, 10-bit, 40MSPS ADC, 1.8V
ADS5121IGHK
ADS5121 Low Power, 8 Channel, 10-bit, 40MSPS ADC, 1.8V ADS5121IGHK
Low Power, 8 Channel, 10-bit, 40MSPS ADC, 1.8V 257-BGA MICROSTAR -40 to 85

Low Power, 8 Channel, 10-bit, 40MSPS ADC, 1.8V 257-BGA MICROSTAR -40 to 85

Buy Now Datasheet
Singapore, Singapore
Analog-to-Digital Converter IC
700-ADS5121IGHK
Analog-to-Digital Converter IC 700-ADS5121IGHK
8-Ch 10-Bit 40MSPS ADC, Differential Input, Parallel Interface Product overview: ADS5121IGHK from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS5121IGHK can be used for catalog matching and distributor lookup.

8-Ch 10-Bit 40MSPS ADC, Differential Input, Parallel Interface Product overview: ADS5121IGHK from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS5121IGHK can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS5121IGHK
077763-ADS5121IGHK
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS5121IGHK 077763-ADS5121IGHK
Manufacturer: Texas Instruments Win Source Part Number: 077763-ADS5121IGHK Packaging: Tray Features: Simultaneous Sampling Configuration: S/H-ADC Number of Inputs: 8 Input Type: Differential, Single Ended Number of Bits: 10 Data Interface: Parallel Number of A/D Converters: 8 Reference Type: External, Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 257-BGA MICROSTAR (16x16) Analog Supply Voltage: 1.65 V to 2 V Digital Supply Voltage: 1.65 V to 2 V Sampling Rate: 40M Alternative Parts (Cross-Reference): ADS5121IZHK; ADS5270IPFP; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 077763-ADS5121IGHK
Packaging: Tray
Features: Simultaneous Sampling
Configuration: S/H-ADC
Number of Inputs: 8
Input Type: Differential, Single Ended
Number of Bits: 10
Data Interface: Parallel
Number of A/D Converters: 8
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 257-BGA MICROSTAR (16x16)
Analog Supply Voltage: 1.65 V to 2 V
Digital Supply Voltage: 1.65 V to 2 V
Sampling Rate: 40M
Alternative Parts (Cross-Reference): ADS5121IZHK; ADS5270IPFP;
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS5121IGHK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS5121IGHK
Analog to Digital Converters (ADC) ADS5121IGHK
10 Bit Analog to Digital Converter 8 Input 8 Pipelined 257-BGA MICROSTAR (16x16)

10 Bit Analog to Digital Converter 8 Input 8 Pipelined 257-BGA MICROSTAR (16x16)

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS5121IGHK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS5121IGHK
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS5121IGHK
IC ADC 10BIT PIPELINED 257BGA

IC ADC 10BIT PIPELINED 257BGA

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS5121IGHK 700-ADS5121IGHK 077763-ADS5121IGHK ADS5121IGHK ADS5121IGHK
Product Name ADS5121 Low Power, 8 Channel, 10-bit, 40MSPS ADC, 1.8V Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS5121IGHK Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; Parallel; SPI Parallel Parallel; Parallel
Package Type BGA MICROSTAR LFBGA 257-BGA MICROSTAR (16x16) 257-LFBGA 257-LFBGA
Screening Level Catalog
Resolution 10 bits 10 bits 10 bits
DNL 1 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC108S052 8-Channel, 200 ksps to 500 ksps, 10-Bit A/D Converter - ADC108S052CIMTX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
7 suppliers
ADC0804-N 8-Bit ?P Compatible A/D Converters - ADC0804LCWMX - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
6 suppliers