Manufacturer: Texas Instruments
Win Source Part Number: 136529-ADS5102IPFB
Packaging: Tray
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential
Number of Bits: 10
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-TQFP (7x7)
Analog Supply Voltage: 1.65 V to 2 V
Digital Supply Voltage: 1.65 V to 2 V
Sampling Rate: 65M
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
10 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-TQFP (7x7)
ADC, Proprietary Method, 10-Bit, 1 Func, 1 Channel, Parallel, Word Access, CMOS, PQFP48
10-Bit 65MSPS Differential ADC, Parallel Interface, TQFP Product overview: ADS5102IPFB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS5102IPFB can be used for catalog matching and distributor lookup.
10 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-TQFP (7x7)
IC ADC 10BIT PIPELINED 48TQFP
| Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 136529-ADS5102IPFB | 296-13062-ND | ADS5102IPFB | 700-ADS5102IPFB | ADS5102IPFB | ADS5102IPFB |
| Product Name | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS5102IPFB | Analog to Digital Converters (ADC) | Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Parallel; Parallel | Parallel; Parallel | Parallel | Parallel | ||
| Package Type | QFP; TQFP; 48-TQFP (7x7) | TQFP; 48-TQFP | QFP; TQFP; TQFP48 | TQFP | QFP; TQFP; 48-TQFP | 48-TQFP |
| Packing Method | Tray | Tray | Tray | Tray | Tray; TrayTray | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Sample Rate | 65000 kSamples/Sec | 65000 kSamples/Sec | 65000 kSamples/Sec |