Texas Instruments Standard Linear and Logic Analog To Digital Converter Adc, 16 Bit, 250Msps, Vqfn-64; Resolution (Bits) Texas Instruments ADS42LB69IRGC25

Description
ANALOG TO DIGITAL CONVERTER ADC, 16 BIT, 250MSPS, VQFN-64; Resolution (Bits):16bit; Sampling Rate:250MSPS; Input Channel Type:Differential, Single Ended; Data Interface:CMOS, LVDS, Parallel, Serial; Supply Voltage Type:Single RoHS Compliant: Yes
Description
ANALOG TO DIGITAL CONVERTER ADC, 16 BIT, 250MSPS, VQFN-64; Resolution (Bits):16bit; Sampling Rate:250MSPS; Input Channel Type:Differential, Single Ended; Data Interface:CMOS, LVDS, Parallel, Serial; Supply Voltage Type:Single RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Analog To Digital Converter Adc, 16 Bit, 250Msps, Vqfn-64; Resolution (Bits) Texas Instruments - 19X9922 - Newark, An Avnet Company
Chicago, IL, United States
Analog To Digital Converter Adc, 16 Bit, 250Msps, Vqfn-64; Resolution (Bits) Texas Instruments
19X9922
Analog To Digital Converter Adc, 16 Bit, 250Msps, Vqfn-64; Resolution (Bits) Texas Instruments 19X9922
ANALOG TO DIGITAL CONVERTER ADC, 16 BIT, 250MSPS, VQFN-64; Resolution (Bits):16bit; Sampling Rate:250MSPS; Input Channel Type:Differential, Single Ended; Data Interface:CMOS, LVDS, Parallel, Serial; Supply Voltage Type:Single RoHS Compliant: Yes

ANALOG TO DIGITAL CONVERTER ADC, 16 BIT, 250MSPS, VQFN-64; Resolution (Bits):16bit; Sampling Rate:250MSPS; Input Channel Type:Differential, Single Ended; Data Interface:CMOS, LVDS, Parallel, Serial; Supply Voltage Type:Single RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Conditioners
Product Number 19X9922
Product Name Analog To Digital Converter Adc, 16 Bit, 250Msps, Vqfn-64; Resolution (Bits) Texas Instruments
Differential Channels Yes
Unlock Full Specs
to access all available technical data

Similar Products

E748C In-Line LVDT Amplifier . Supply 24V, Output 4-20mA - E748C - RDP Electrosense
Specs
Form Factor Modular Bay or Slot System
Outputs Frequency or Pulse Output; 250Hz
Operating Temperature 14 to 158 F (-10 to 70 C)
View Details
Mini Signal Amplifier SA-011-1500-V0-D2 - SA-011-1500-V0-D2 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Universal, AC Carrier Strain Gage Signal Conditioners - 701 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
User Interface Front Panel
Application General Lab & Industrial
View Details