The ADS42JB46 is a dual-channel, 14-bit, 160-MSPS analog-to-digital converter with a JESD204B serial interface supporting up to 3.125 Gbps and two- or four-lane configurations. It features a differential full-scale input of 2 Vpp or 2.5 Vpp, programmable via register, and an analog input buffer with high impedance. The device operates with a 9-mm × 9-mm VQFN-64 package, dissipates 679 mW per channel, and has an aperture jitter of 85 fs rms. Channel isolation is rated at 100 dB, and it includes an internal dither algorithm to enhance spurious-free dynamic range. Performance metrics at a 170-MHz input include a signal-to-noise ratio (SNR) of 72.9 dBFS with a 2 Vpp input and 74.2 dBFS with a 2.5 Vpp input, and non-harmonic spurious-free dynamic range of 100 dBc. The operating temperature range is -40°C to 85°C.
Dual-Channel, 14-bit, 160-MSPS Analog-to-Digital Converter 64-VQFN -40 to 85
Dual-Channel, 14-Bit, 160-MSPS Analog-to-Digital Converter (ADC) 64-VQFN -40 to 85 Product overview: ADS42JB46IRGCR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS42JB46IRGCR can be used for catalog matching and distributor lookup.
Bit Analog to Digital Converter Input 64-VQFN (9x9)
IC ADC 64VQFN
IC ADC 64VQFN
Bit Analog to Digital Converter Input 64-VQFN (9x9)
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS42JB46IRGCR | 700-ADS42JB46IRGCR | ADS42JB46IRGCR-ND | ADS42JB46IRGCR | ADS42JB46IRGCR | ADS42JB46IRGCR |
| Product Name | ADS42JB46 Dual-Channel, 14-bit, 160-MSPS Analog-to-Digital Converter | Dual VQFN Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | JESD204B | |||||
| Package Type | VQFN | 64-VFQFN Exposed Pad | 64-VFQFN Exposed Pad | 64-VFQFN Exposed Pad | ||
| Screening Level | Catalog | |||||
| Resolution | 14 bits | 14 bits | ||||
| DNL | 0.4000 LSB |