Texas Instruments ADS4245 14 bit 125MSPS Dual Low Power ADC ADS4245IRGCT

Description
14 bit 125MSPS Dual Low Power ADC 64-VQFN -40 to 85
Request a Quote
Description
14 bit 125MSPS Dual Low Power ADC 64-VQFN -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADS4245 is a dual-channel, 14-bit analog-to-digital converter operating at 125 MSPS with a single 1.8-V supply, consuming 277 mW of power. It features a VQFN-64 package measuring 9.00 mm × 9.00 mm, a 71.4-dBFS SNR at 170 MHz, and 88-dBc SFDR at 170 MHz. The device supports both LVDS and CMOS output interfaces, programmable gain up to 6 dB, and operates from -40°C to 85°C.

Datasheet Summary
Powered by GS/AI

The ADS4245 is a dual-channel, 14-bit analog-to-digital converter operating at 125 MSPS with a single 1.8-V supply, consuming 277 mW of power. It features a VQFN-64 package measuring 9.00 mm × 9.00 mm, a 71.4-dBFS SNR at 170 MHz, and 88-dBc SFDR at 170 MHz. The device supports both LVDS and CMOS output interfaces, programmable gain up to 6 dB, and operates from -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
ADS4245 14 bit 125MSPS Dual Low Power ADC - ADS4245IRGCT - Texas Instruments
Dallas, TX, United States
ADS4245 14 bit 125MSPS Dual Low Power ADC
ADS4245IRGCT
ADS4245 14 bit 125MSPS Dual Low Power ADC ADS4245IRGCT
14 bit 125MSPS Dual Low Power ADC 64-VQFN -40 to 85

14 bit 125MSPS Dual Low Power ADC 64-VQFN -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS4245IRGCT
1141694-ADS4245IRGCT
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS4245IRGCT 1141694-ADS4245IRGCT
Manufacturer: Texas Instruments Win Source Part Number: 1141694-ADS4245IRGCT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Features: Simultaneous Sampling Package: 64-VFQFN Exposed Pad Configuration: S/H-ADC Number of Inputs: 2 Operating Supply Voltage: 1.7 V ~ 1.9 V Input Type: Differential Architecture: Pipelined Data Interface: LVDS - Parallel, Parallel Reference Type: Internal Voltage - Supply, Digital: 1.7 V ~ 1.9 V Resolution: 14 Number of Converters: 2 Family Name: ADS4245 Categories: Integrated Circuits (ICs) Sampling Rate: 125M Manufacturer Homepage: www.ti.com Manufacturer Package: 64-VQFN (9x9) Alternative Parts (Cross-Reference): ISLA224P13IRZ; KAD5612P-12Q72; KAD5612P-17Q72; Introduction Date: February 01, 2011 ECCN: 3A991.c.3 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1141694-ADS4245IRGCT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Features: Simultaneous Sampling
Package: 64-VFQFN Exposed Pad
Configuration: S/H-ADC
Number of Inputs: 2
Operating Supply Voltage: 1.7 V ~ 1.9 V
Input Type: Differential
Architecture: Pipelined
Data Interface: LVDS - Parallel, Parallel
Reference Type: Internal
Voltage - Supply, Digital: 1.7 V ~ 1.9 V
Resolution: 14
Number of Converters: 2
Family Name: ADS4245
Categories: Integrated Circuits (ICs)
Sampling Rate: 125M
Manufacturer Homepage: www.ti.com
Manufacturer Package: 64-VQFN (9x9)
Alternative Parts (Cross-Reference): ISLA224P13IRZ; KAD5612P-12Q72; KAD5612P-17Q72;
Introduction Date: February 01, 2011
ECCN: 3A991.c.3
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Dual VQFN Analog-to-Digital Converter IC
700-ADS4245IRGCT
Dual VQFN Analog-to-Digital Converter IC 700-ADS4245IRGCT
14-Bit 125MSPS Dual-Ch Diff ADC, VQFN Product overview: ADS4245IRGCT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS4245IRGCT can be used for catalog matching and distributor lookup.

14-Bit 125MSPS Dual-Ch Diff ADC, VQFN Product overview: ADS4245IRGCT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS4245IRGCT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - 296-28771-6-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-28771-6-ND
Analog to Digital Converters (ADC) 296-28771-6-ND
14 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-VQFN (9x9)

14 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-VQFN (9x9)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-28771-1-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-28771-1-ND
Analog to Digital Converters (ADC) 296-28771-1-ND
14 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-VQFN (9x9)

14 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-VQFN (9x9)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-28771-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-28771-2-ND
Analog to Digital Converters (ADC) 296-28771-2-ND
14 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-VQFN (9x9)

14 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-VQFN (9x9)

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS4245IRGCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS4245IRGCT
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS4245IRGCT
IC ADC 14BIT PIPELINED 64VQFN

IC ADC 14BIT PIPELINED 64VQFN

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ADS4245IRGCT - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS4245IRGCT
Data Acquisition - Analog to Digital Converters (ADC) ADS4245IRGCT
IC ADC 14BIT PIPELINED 64VQFN

IC ADC 14BIT PIPELINED 64VQFN

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS4245IRGCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS4245IRGCT
Analog to Digital Converters (ADC) ADS4245IRGCT
14 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-VQFN (9x9)

14 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-VQFN (9x9)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS4245IRGCT 1141694-ADS4245IRGCT 700-ADS4245IRGCT 296-28771-6-ND 296-28771-1-ND 296-28771-2-ND ADS4245IRGCT ADS4245IRGCT ADS4245IRGCT
Product Name ADS4245 14 bit 125MSPS Dual Low Power ADC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS4245IRGCT Dual VQFN Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Parallel Parallel; LVDS - Parallel, Parallel DDR, LVDS, Parallel Parallel Parallel Parallel Parallel; LVDS - Parallel, Parallel
Package Type VQFN VQFN 64-VFQFN Exposed Pad 64-VFQFN Exposed Pad 64-VFQFN Exposed Pad 64-VFQFN Exposed Pad 64-VFQFN Exposed Pad
Screening Level Catalog
Resolution 14 bits 14 bits 14 bits 14 bits 14 bits 14 bits
DNL 1.7 LSB
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - ADC08038CMJ - Quarktwin Technology Ltd.
Specs
Package Type DIP; 20-CDIP (0.300\", 7.62mm)
Packing Method Tube; Tube
Resolution 8 bits
View Details
2 suppliers
 - ADC0819CCV - Rochester Electronics
Specs
Interface Type Serial
Package Type LDCC28
Packing Method Tube; Tube
View Details
4 suppliers
ADC08831 8-Bit Serial I/O CMOS A/D Converters with Multiplexer and Sample/Hold Function - ADC08831IM - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type SOIC
Screening Level Catalog
View Details
7 suppliers
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC08831IMMX - 077412-ADC08831IMMX - Win Source Electronics
Specs
Interface Type SPI; SPI, DSP
Package Type SOP; SSOP; 8-VSSOP
Packing Method Tape Reel; Reel - TR
View Details
2 suppliers