Texas Instruments ADS4229 12-Bit 250MSPS Dual Low Power ADC ADS4229IRGCT

Description
12-Bit 250MSPS Dual Low Power ADC 64-VQFN -40 to 85
Request a Quote Datasheet
Description
12-Bit 250MSPS Dual Low Power ADC 64-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS4229 12-Bit 250MSPS Dual Low Power ADC - ADS4229IRGCT - Texas Instruments
Dallas, TX, United States
ADS4229 12-Bit 250MSPS Dual Low Power ADC
ADS4229IRGCT
ADS4229 12-Bit 250MSPS Dual Low Power ADC ADS4229IRGCT
12-Bit 250MSPS Dual Low Power ADC 64-VQFN -40 to 85

12-Bit 250MSPS Dual Low Power ADC 64-VQFN -40 to 85

Buy Now Datasheet
Singapore, Singapore
VQFN Analog-to-Digital Converter IC
700-ADS4229IRGCT
VQFN Analog-to-Digital Converter IC 700-ADS4229IRGCT
2-Ch 12-Bit 250MSPS ADC, Diff Input, DDR/LVDS/Parallel, VQFN Product overview: ADS4229IRGCT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS4229IRGCT can be used for catalog matching and distributor lookup.

2-Ch 12-Bit 250MSPS ADC, Diff Input, DDR/LVDS/Parallel, VQFN Product overview: ADS4229IRGCT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS4229IRGCT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - 296-29178-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-29178-2-ND
Analog to Digital Converters (ADC) 296-29178-2-ND
12 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-VQFN (9x9)

12 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-VQFN (9x9)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-29178-6-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-29178-6-ND
Analog to Digital Converters (ADC) 296-29178-6-ND
12 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-VQFN (9x9)

12 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-VQFN (9x9)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-29178-1-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-29178-1-ND
Analog to Digital Converters (ADC) 296-29178-1-ND
12 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-VQFN (9x9)

12 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-VQFN (9x9)

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS4229IRGCT
910852-ADS4229IRGCT
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS4229IRGCT 910852-ADS4229IRGCT
Manufacturer: Texas Instruments Win Source Part Number: 910852-ADS4229IRGCT Operating Temperature Range: -40°C ~ 85°C Features: 12 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-VQFN (9x9) Package: 64-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: ADS4229 Categories: Integrated Circuits (ICs) Case / Package: 64-VQFN (9x9) ECCN: 3A991C2 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-29178-1, 296-29178-2, -ADS4229IRGCT-NDR, 296-29178-6, -296-29178-1-ND, -296-29178-1

Manufacturer: Texas Instruments
Win Source Part Number: 910852-ADS4229IRGCT
Operating Temperature Range: -40°C ~ 85°C
Features: 12 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-VQFN (9x9)
Package: 64-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: ADS4229
Categories: Integrated Circuits (ICs)
Case / Package: 64-VQFN (9x9)
ECCN: 3A991C2
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-29178-1, 296-29178-2, -ADS4229IRGCT-NDR, 296-29178-6, -296-29178-1-ND, -296-29178-1

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - ADS4229IRGCT - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS4229IRGCT
Data Acquisition - Analog to Digital Converters (ADC) ADS4229IRGCT
IC ADC 12BIT PIPELINED 64VQFN

IC ADC 12BIT PIPELINED 64VQFN

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - ADS4229IRGCT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS4229IRGCT
Analog to Digital Converters (ADC) ADS4229IRGCT
12 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-VQFN (9x9)

12 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-VQFN (9x9)

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS4229IRGCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS4229IRGCT
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS4229IRGCT
IC ADC 12BIT PIPELINED 64VQFN

IC ADC 12BIT PIPELINED 64VQFN

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey DigiKey DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS4229IRGCT 700-ADS4229IRGCT 296-29178-2-ND 296-29178-6-ND 296-29178-1-ND 910852-ADS4229IRGCT ADS4229IRGCT ADS4229IRGCT ADS4229IRGCT
Product Name ADS4229 12-Bit 250MSPS Dual Low Power ADC VQFN Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS4229IRGCT Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Parallel DDR, LVDS, Parallel Parallel Parallel Parallel Parallel; LVDS - Parallel, Parallel
Package Type VQFN VQFN 64-VFQFN Exposed Pad 64-VFQFN Exposed Pad 64-VFQFN Exposed Pad 64-VQFN (9x9) 64-VFQFN Exposed Pad 64-VFQFN Exposed Pad
Screening Level Catalog
Resolution 12 bits 12 bits 12 bits 12 bits 12 bits 12 bits
DNL 1.5 LSB
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - ADC0838CCWW/NOPB - Quarktwin Technology Ltd.
Specs
Packing Method Bulk; Bulk
View Details
ADC088S022 8-Channel, 50 ksps to 200 ksps, 8-Bit A/D Converter - ADC088S022CIMTX - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
8 suppliers
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADC10158CIWMX/NOPB - 138209-ADC10158CIWMX/NOPB - Win Source Electronics
Specs
Interface Type Parallel; Parallel
Package Type SOIC; 28-SOIC
Packing Method Tape Reel; Reel - TR
View Details
5 suppliers
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADC10D1000LDAZ - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type 256-BCLGA
Packing Method Bulk; Bulk
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers