The ADS41B49 is a 14-bit, 250-MSPS analog-to-digital converter with an integrated high-impedance analog input buffer, designed for ultralow-power applications in wireless communications and software-defined radio. It operates from a 1.8-V analog supply consuming 180 mW and a 3.3-V buffer supply consuming 96 mW, with a 135 mW I/O power draw using DDR LVDS interface. The device features programmable gain and DC offset correction, supports DDR LVDS and parallel CMOS output interfaces with programmable swing (350 mV standard or 200 mV low swing) and buffer strength, and maintains 69 dBFS SNR and 82.5 dBc SFDR at 170 MHz input. It is housed in a VQFN-48 package measuring 7.00 mm × 7.00 mm and operates from -40°C to 85°C.
14 bit 250MSPS Buffered Low Power ADC 48-VQFN -40 to 85
ADC, Proprietary Method, 14-Bit, 1 Func, 1 Channel, Parallel, Word Access, PQCC48
14 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-VQFN (7x7)
14-bit 250Msps ADC, 1-Ch, Pipelined, Parallel/Serial/LVDS
Manufacturer: Texas Instruments
Win Source Part Number: 1015452-ADS41B49IRGZ
Packaging: Reel - TR
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential
Number of Bits: 14
Data Interface: LVDS - Parallel, Parallel
Number of A/D Converters: 1
Reference Type: Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-VQFN (7x7)
Analog Supply Voltage: 1.7 V to 1.9 V
Digital Supply Voltage: 1.7 V to 1.9 V
Sampling Rate: 250M
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
IC ADC 14BIT PIPELINED 48VQFN
14 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-VQFN (7x7)
IC ADC 14BIT PIPELINED 48VQFN
| Texas Instruments | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS41B49IRGZT | ADS41B49IRGZT | 296-28094-2-ND | 700-ADS41B49IRGZT | 1015452-ADS41B49IRGZT | ADS41B49IRGZT | ADS41B49IRGZT | ADS41B49IRGZT |
| Product Name | ADS41B49 14 bit 250MSPS Buffered Low Power ADC | Analog to Digital Converters (ADC) | VQFN Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS41B49IRGZT | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Parallel | Parallel | Parallel | Parallel|Serial|LVDS | Parallel; LVDS - Parallel, Parallel | Parallel; LVDS - Parallel, Parallel | ||
| Package Type | VQFN | VQFN48 | 48-VFQFN Exposed Pad | VQFN EP | 48-VQFN (7x7) | 48-VFQFN Exposed Pad | 48-VFQFN Exposed Pad | |
| Screening Level | Catalog | |||||||
| Resolution | 14 bits | 14 bits | 14 bits | 14 bits | ||||
| INL | 5 LSB |