Texas Instruments ADS4145 14 bit 125MSPS Low Power ADC ADS4145IRGZT

Description
14 bit 125MSPS Low Power ADC 48-VQFN -40 to 85
Request a Quote
Description
14 bit 125MSPS Low Power ADC 48-VQFN -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADS4145IRGZT is a 14-bit analog-to-digital converter (ADC) from Texas Instruments, designed for low power consumption and high dynamic performance. It operates at a maximum sampling rate of 125 MSPS while consuming 153 mW of power at this rate, making it suitable for applications requiring efficient energy use. The device features a signal-to-noise ratio (SNR) of 72.2 dBFS at 170 MHz and a spurious-free dynamic range (SFDR) of 81 dBc at the same frequency, indicating strong performance in signal integrity. The ADS4145 supports dynamic power scaling based on the sample rate, allowing for further power savings during operation. It includes a programmable gain feature of up to 6 dB, which can enhance SNR and SFDR performance at lower input ranges. The output interface is versatile, offering double data rate (DDR) LVDS with programmable swing and strength, as well as support for a 1.8-V parallel CMOS interface. Additionally, it incorporates a DC offset correction loop to mitigate ADC offset errors. This ADC is packaged in a compact VQFN-48 form factor and is rated for industrial temperature ranges from -40°C to +85°C, making it suitable for a variety of applications, including wireless communications infrastructure, software-defined radios, power amplifier linearization, and imaging systems.

Datasheet Summary
Powered by GS/AI

The ADS4145IRGZT is a 14-bit analog-to-digital converter (ADC) from Texas Instruments, designed for low power consumption and high dynamic performance. It operates at a maximum sampling rate of 125 MSPS while consuming 153 mW of power at this rate, making it suitable for applications requiring efficient energy use. The device features a signal-to-noise ratio (SNR) of 72.2 dBFS at 170 MHz and a spurious-free dynamic range (SFDR) of 81 dBc at the same frequency, indicating strong performance in signal integrity. The ADS4145 supports dynamic power scaling based on the sample rate, allowing for further power savings during operation. It includes a programmable gain feature of up to 6 dB, which can enhance SNR and SFDR performance at lower input ranges. The output interface is versatile, offering double data rate (DDR) LVDS with programmable swing and strength, as well as support for a 1.8-V parallel CMOS interface. Additionally, it incorporates a DC offset correction loop to mitigate ADC offset errors. This ADC is packaged in a compact VQFN-48 form factor and is rated for industrial temperature ranges from -40°C to +85°C, making it suitable for a variety of applications, including wireless communications infrastructure, software-defined radios, power amplifier linearization, and imaging systems.

Suppliers

Company
Product
Description
Supplier Links
ADS4145 14 bit 125MSPS Low Power ADC - ADS4145IRGZT - Texas Instruments
Dallas, TX, United States
ADS4145 14 bit 125MSPS Low Power ADC
ADS4145IRGZT
ADS4145 14 bit 125MSPS Low Power ADC ADS4145IRGZT
14 bit 125MSPS Low Power ADC 48-VQFN -40 to 85

14 bit 125MSPS Low Power ADC 48-VQFN -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS4145IRGZT
1015446-ADS4145IRGZT
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS4145IRGZT 1015446-ADS4145IRGZT
Manufacturer: Texas Instruments Win Source Part Number: 1015446-ADS4145IRGZT Packaging: Reel - TR Configuration: S/H-ADC Number of Inputs: 1 Input Type: Differential Number of Bits: 14 Data Interface: LVDS - Parallel, Parallel Number of A/D Converters: 1 Reference Type: Internal Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 48-VQFN (7x7) Analog Supply Voltage: 1.7 V to 1.9 V Digital Supply Voltage: 1.7 V to 1.9 V Sampling Rate: 125M Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Application Field: Used in Test & Measurement, Medical, Portable Devices, Signal Processing

Manufacturer: Texas Instruments
Win Source Part Number: 1015446-ADS4145IRGZT
Packaging: Reel - TR
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential
Number of Bits: 14
Data Interface: LVDS - Parallel, Parallel
Number of A/D Converters: 1
Reference Type: Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-VQFN (7x7)
Analog Supply Voltage: 1.7 V to 1.9 V
Digital Supply Voltage: 1.7 V to 1.9 V
Sampling Rate: 125M
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Application Field: Used in Test & Measurement, Medical, Portable Devices, Signal Processing

Buy Now Datasheet
Singapore, Singapore
VQFN Analog-to-Digital Converter IC
700-ADS4145IRGZT
VQFN Analog-to-Digital Converter IC 700-ADS4145IRGZT
14-Bit 125MSPS ADC, VQFN, DDR/LVDS/Parallel Interface Product overview: ADS4145IRGZT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS4145IRGZT can be used for catalog matching and distributor lookup.

14-Bit 125MSPS ADC, VQFN, DDR/LVDS/Parallel Interface Product overview: ADS4145IRGZT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, VQFN, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS4145IRGZT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - 296-28385-1-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-28385-1-ND
Analog to Digital Converters (ADC) 296-28385-1-ND
14 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-VQFN (7x7)

14 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-VQFN (7x7)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-28385-6-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-28385-6-ND
Analog to Digital Converters (ADC) 296-28385-6-ND
14 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-VQFN (7x7)

14 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-VQFN (7x7)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-28385-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-28385-2-ND
Analog to Digital Converters (ADC) 296-28385-2-ND
14 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-VQFN (7x7)

14 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-VQFN (7x7)

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS4145IRGZT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS4145IRGZT
Analog to Digital Converters (ADC) ADS4145IRGZT
14 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-VQFN (7x7)

14 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-VQFN (7x7)

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADS4145IRGZT - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS4145IRGZT
Data Acquisition - Analog to Digital Converters (ADC) ADS4145IRGZT
IC ADC 14BIT PIPELINED 48VQFN

IC ADC 14BIT PIPELINED 48VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS4145IRGZT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS4145IRGZT
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS4145IRGZT
IC ADC 14BIT PIPELINED 48VQFN

IC ADC 14BIT PIPELINED 48VQFN

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS4145IRGZT 1015446-ADS4145IRGZT 700-ADS4145IRGZT 296-28385-1-ND 296-28385-6-ND 296-28385-2-ND ADS4145IRGZT ADS4145IRGZT ADS4145IRGZT
Product Name ADS4145 14 bit 125MSPS Low Power ADC Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS4145IRGZT VQFN Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Parallel Parallel; LVDS - Parallel, Parallel DDR, LVDS, Parallel Parallel Parallel Parallel Parallel; LVDS - Parallel, Parallel
Package Type VQFN 48-VQFN (7x7) VQFN 48-VFQFN Exposed Pad 48-VFQFN Exposed Pad 48-VFQFN Exposed Pad 48-VFQFN Exposed Pad 48-VFQFN Exposed Pad
Screening Level Catalog
Resolution 14 bits 14 bits 14 bits 14 bits 14 bits 14 bits
DNL 0.9500 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADS5424-SP  Class V, 14 Bit, 105 MSPS Analog-to-Digital Converter - 5962-0720601VXC - Texas Instruments
Specs
Interface Type Parallel
Package Type CFP
Screening Level Space
View Details
8-bit Analog-to-Digital Converter IC - 700-ADC0838CCV - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type Serial
Package Type LCC
Dissipation 800 milliwatts
View Details
5 suppliers
8-bit Analog-to-Digital Converter IC - 700-ADC08062BIN - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type Parallel
Package Type Bulk
Packing Method Bulk
View Details
4 suppliers
Analog to Digital Converters (ADC) - 296-ADC09SJ800AAVQ1-ND - DigiKey
Specs
Interface Type Serial
Package Type 144-FBGA, FCBGA
Packing Method Tray
View Details
4 suppliers