The ADS2807 is a dual, 12-bit, 50MHz sampling analog-to-digital converter with a flexible input range of 2Vp-p to 3Vp-p, internal or external reference options, and an over-range indicator flag. It operates with a 5V supply, dissipates 720mW, and features a TQFP-64 power package measuring 10mm x 10mm. The device supports single-ended or differential inputs, maintains 66dB SNR at 2Vp-p and 68dB at 3Vp-p, and offers 0.6LSB differential linearity error. It is specified for operation from -40°C to +85°C.
12-Bit, 50 MSPS Dual ADC, Int/Ext Ref., program. input range w/Out of Range Flg 64-HTQFP
12 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-HTQFP (10x10)
12 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-HTQFP (10x10)
Manufacturer: Texas Instruments
Win Source Part Number: 1015441-ADS2807Y/250
Packaging: Reel - TR
Features: Simultaneous Sampling
Configuration: S/H-ADC
Number of Inputs: 2
Input Type: Differential, Single Ended
Number of Bits: 12
Data Interface: Parallel
Number of A/D Converters: 2
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-HTQFP (10x10)
Analog Supply Voltage: 5V
Digital Supply Voltage: 3 V to 5 V
Sampling Rate: 50M
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
12-Bit 50MSPS Dual-Channel Diff ADC, Parallel, HTQFP Product overview: ADS2807Y/250 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS2807Y/250 can be used for catalog matching and distributor lookup.
ADC, Proprietary Method, 12-Bit, 1 Func, 2 Channel, Parallel, Word Access, CMOS, PQFP64
ADC, Proprietary Method, 12-Bit, 1 Func, 2 Channel, Parallel, Word Access, CMOS, PQFP64
IC ADC 12BIT PIPELINED 64HTQFP
IC ADC 12BIT PIPELINED 64HTQFP
12 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-HTQFP (10x10)
| Texas Instruments | DigiKey | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS2807Y/250 | ADS2807Y/250CT-ND | ADS2807Y/250TR-ND | 1015441-ADS2807Y/250 | 700-ADS2807Y/250 | ADS2807Y/250 | ADS2807Y/250 | ADS2807Y/250 | ADS2807Y/250 |
| Product Name | ADS2807 12-Bit, 50 MSPS Dual ADC, Int/Ext Ref., program. input range w/Out of Range Flg | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS2807Y/250 | Dual Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | |
| Interface Type | Parallel | Parallel; Parallel | Parallel; Parallel | Parallel; Parallel | Parallel | Parallel | Parallel; Parallel | ||
| Package Type | HTQFP | 64-PowerTQFP | 64-PowerTQFP | QFP; TQFP; 64-HTQFP (10x10) | HTQFP | QFP; TQFP; HTQFP64 | 64-PowerTQFP | QFP; TQFP; 64-PowerTQFP | |
| Screening Level | Catalog | ||||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | ||||
| DNL | 1 LSB |