The ADS1675 is a 4MSPS, 24-bit analog-to-digital converter with a TQFP-64 package, operating over the industrial temperature range of -40°C to +85°C. It features a delta-sigma architecture with user-selectable digital filter paths: a low-latency path settling in 2.65ms and a wide-bandwidth path offering 1.7MHz bandwidth with flat passband response. The device supports both CMOS and Serialized LVDS serial interfaces, operates with a 5V analog and 3V digital supply, and dissipates 575mW. It provides 24-bit resolution in low-speed mode and 23-bit resolution in high-speed mode, with integral nonlinearity of up to 3ppm of FSR, offset drift of 4mV/°C, and gain drift of 4ppm/°C.
4MSPS, 24-Bit Analog-to-Digital Converter 64-TQFP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 768090-ADS1675IPAG
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Package: 64-TQFP
Configuration: ADC
Number of Inputs: 1
Operating Supply Voltage: 5V
Input Type: Differential
Architecture: Sigma-Delta
Data Interface: LVDS - Serial, SPI
Reference Type: External
Voltage - Supply, Digital: 2.7 V ~ 3.3 V
Resolution: 24
Number of Converters: 1
Family Name: ADS1675
Categories: Integrated Circuits (ICs)
Sampling Rate: 4M
Manufacturer Package: 64-TQFP (10x10)
Alternative Parts (Cross-Reference): ADS1675IPAGR;
Introduction Date: August 01, 2008
ECCN: 3A991.c.4
Country of Origin: Taiwan
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
24-Bit 4MSPS Differential ADC, Serial Interface, TQFP Product overview: ADS1675IPAG from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1675IPAG can be used for catalog matching and distributor lookup.
24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 64-TQFP (10x10)
24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 64-TQFP (10x10)
IC ADC 24BIT SIGMA-DELTA 64TQFP
IC ADC 24BIT SIGMA-DELTA 64TQFP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS1675IPAG | 768090-ADS1675IPAG | 700-ADS1675IPAG | 296-24132-ND | ADS1675IPAG | ADS1675IPAG | ADS1675IPAG |
| Product Name | ADS1675 4MSPS, 24-Bit Analog-to-Digital Converter | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1675IPAG | Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial | Serial; SPI; LVDS - Serial, SPI | Serial | Serial; SPI | Serial | Serial; SPI; LVDS - Serial, SPI | |
| Package Type | TQFP | TQFP | TQFP; 64-TQFP | QFP; TQFP; 64-TQFP | 64-TQFP | ||
| Screening Level | Catalog | ||||||
| Resolution | 24 bits | 24 bits | 24 bits | 24 bits | |||
| INL | 252 LSB |