The ADS1672 is a high-speed, high-precision 24-bit delta-sigma analog-to-digital converter operating at up to 625kSPS with 107dB dynamic range and 3ppm integral nonlinearity. It features a dual-path programmable digital filter with low-latency (5.5ms settling) and wide-bandwidth (305kHz, <0.001dB ripple) modes, and supports both CMOS and LVDS serial interfaces. The device operates from a 5V analog and 3V digital supply, dissipating 350mW, and includes out-of-range detection and power-down functionality. It is offered in a TQFP-64 package and is specified for operation from -40°C to +85°C.
High Speed High Resolution 625kSPS 24 bit Delta Sigma ADC 64-TQFP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 768088-ADS1672IPAG
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Package: 64-TQFP
Configuration: ADC
Number of Inputs: 1
Operating Supply Voltage: 5V
Input Type: Differential
Architecture: Sigma-Delta
Data Interface: LVDS - Serial, SPI
Reference Type: External, Internal
Voltage - Supply, Digital: 2.7 V ~ 3.3 V
Resolution: 24
Number of Converters: 1
Family Name: ADS1672
Categories: Integrated Circuits (ICs)
Sampling Rate: 625k
Manufacturer Package: 64-TQFP (10x10)
Alternative Parts (Cross-Reference): ADS1672IPAGRG4; ADS1672IPAGR; ADS1672IPAGG4;
Introduction Date: May 01, 2008
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 64-TQFP (10x10)
24-bit 625kS/s Delta-Sigma ADC, Differential, Serial, TQFP Product overview: ADS1672IPAG from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1672IPAG can be used for catalog matching and distributor lookup.
IC ADC 24BIT SIGMA-DELTA 64TQFP
IC ADC 24BIT SIGMA-DELTA 64TQFP
24 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 64-TQFP (10x10)
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS1672IPAG | 768088-ADS1672IPAG | 296-23495-ND | 700-ADS1672IPAG | ADS1672IPAG | ADS1672IPAG | ADS1672IPAG |
| Product Name | ADS1672 High Speed High Resolution 625kSPS 24 bit Delta Sigma ADC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1672IPAG | Analog to Digital Converters (ADC) | Analog-to-Digital Converter IC | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Serial | Serial; SPI; LVDS - Serial, SPI | Serial; SPI | Serial | Serial; SPI; LVDS - Serial, SPI | Serial | |
| Package Type | TQFP | TQFP; 64-TQFP | TQFP | 64-TQFP | QFP; TQFP; 64-TQFP | ||
| Screening Level | Catalog | ||||||
| Resolution | 24 bits | 24 bits | 24 bits | 24 bits | |||
| INL | 159 LSB |