Texas Instruments Standard Linear and Logic Analog to Digital Converters (ADC) ADS1672IPAG

Description
IC ADC 24BIT SIGMA-DELTA 64TQFP
Datasheet
Description
IC ADC 24BIT SIGMA-DELTA 64TQFP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - ADS1672IPAG - ODG (Origin Data Global)
Shenzhen, China
Analog to Digital Converters (ADC)
ADS1672IPAG
Analog to Digital Converters (ADC) ADS1672IPAG
IC ADC 24BIT SIGMA-DELTA 64TQFP

IC ADC 24BIT SIGMA-DELTA 64TQFP

Supplier's Site Datasheet
Ic, Adc 24Bit 625Ksps 64-Tqfp; Resolution (Bits) Texas Instruments - 28AH1845 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Adc 24Bit 625Ksps 64-Tqfp; Resolution (Bits) Texas Instruments
28AH1845
Ic, Adc 24Bit 625Ksps 64-Tqfp; Resolution (Bits) Texas Instruments 28AH1845
IC, ADC 24BIT 625KSPS 64-TQFP; Resolution (Bits):24bit; Sampling Rate:625kSPS; Input Channel Type:Differential; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; ADC / DAC RoHS Compliant: Yes

IC, ADC 24BIT 625KSPS 64-TQFP; Resolution (Bits):24bit; Sampling Rate:625kSPS; Input Channel Type:Differential; Data Interface:Serial, SPI; Supply Voltage Type:Single; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; ADC / DAC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Signal Conditioners
Product Number ADS1672IPAG 28AH1845
Product Name Analog to Digital Converters (ADC) Ic, Adc 24Bit 625Ksps 64-Tqfp; Resolution (Bits) Texas Instruments
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Instrument, DC Current Transmitters - 726 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
Digital Module - X-E10XF - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details