18 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 64-HTQFP (10x10)
18-Bit Delta-Sigma ADC, 1.25MS/s, Diff Input, Parallel, HTQFP Product overview: ADS1626IPAPR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1626IPAPR can be used for catalog matching and distributor lookup.
ADC, Delta-Sigma, 18-Bit, 1 Func, 1 Channel, Parallel, Word Access, PQFP64
IC ADC 18BIT SIGMA-DELTA 64HTQFP
IC ADC 18BIT SIGMA-DELTA 64HTQFP
18 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 64-HTQFP (10x10)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS1626IPAPR-ND | 700-ADS1626IPAPR | ADS1626IPAPR | ADS1626IPAPR | ADS1626IPAPR | ADS1626IPAPR |
| Product Name | Analog to Digital Converters (ADC) | Analog-to-Digital Converter IC | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | |
| Interface Type | Parallel; Parallel | Parallel | Parallel | Parallel; Parallel | ||
| Package Type | 64-PowerTQFP | HTQFP | QFP; TQFP; TQFP64 | 64-PowerTQFP | QFP; TQFP; 64-PowerTQFP | |
| Packing Method | Tape Reel | Tape Reel; Tape & Reel | Tape Reel; Bulk; Tape & Reel (TR)Bulk | Tape Reel; Tape & Reel (TR) | ||
| Pins | 64 | |||||
| Resolution | 18 bits | 18 bits | 18 bits |