1-CH 18-BIT DELTA-SIGMA ADC, PARALLEL ACCESS, PQFP64, GREEN, PLASTIC, HTQFP-64 Product overview: ADS1625IPAPR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1625IPAPR can be used for catalog matching and distributor lookup.
18 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 64-HTQFP (10x10)
Manufacturer: Texas Instruments
Win Source Part Number: 111814-ADS1625IPAPR
Packaging: Reel - TR
Configuration: ADC
Number of Inputs: 1
Input Type: Differential
Number of Bits: 18
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-HTQFP (10x10)
Analog Supply Voltage: 5V
Digital Supply Voltage: 2.7 V to 3.3 V
Sampling Rate: 1.25M
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
ADC, Delta-Sigma, 18-Bit, 1 Func, 1 Channel, Parallel, Word Access, PQFP64
IC ADC 18BIT SIGMA-DELTA 64HTQFP
18 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 64-HTQFP (10x10)
IC ADC 18BIT SIGMA-DELTA 64HTQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 700-ADS1625IPAPR | ADS1625IPAPR-ND | 111814-ADS1625IPAPR | ADS1625IPAPR | ADS1625IPAPR | ADS1625IPAPR | ADS1625IPAPR |
| Product Name | Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1625IPAPR | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Parallel | Parallel; Parallel | Parallel; Parallel | Parallel | Parallel; Parallel | ||
| Package Type | HTQFP | 64-PowerTQFP | QFP; TQFP; 64-HTQFP (10x10) | QFP; TQFP; TQFP64 | QFP; TQFP; 64-PowerTQFP | 64-PowerTQFP | |
| Resolution | 18 bits | 18 bits | 18 bits | ||||
| Dissipation | 645 milliwatts | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |