Texas Instruments ADS1606 16 Bit, 5MSPS Single Channel Delta-Sigma ADC Single with FIFO ADS1606IPAPT

Description
16 Bit, 5MSPS Single Channel Delta-Sigma ADC Single with FIFO 64-HTQFP -40 to 85
Request a Quote Datasheet
Description
16 Bit, 5MSPS Single Channel Delta-Sigma ADC Single with FIFO 64-HTQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADS1606 16 Bit, 5MSPS Single Channel Delta-Sigma ADC Single with FIFO - ADS1606IPAPT - Texas Instruments
Dallas, TX, United States
ADS1606 16 Bit, 5MSPS Single Channel Delta-Sigma ADC Single with FIFO
ADS1606IPAPT
ADS1606 16 Bit, 5MSPS Single Channel Delta-Sigma ADC Single with FIFO ADS1606IPAPT
16 Bit, 5MSPS Single Channel Delta-Sigma ADC Single with FIFO 64-HTQFP -40 to 85

16 Bit, 5MSPS Single Channel Delta-Sigma ADC Single with FIFO 64-HTQFP -40 to 85

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-15759-2-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-15759-2-ND
Analog to Digital Converters (ADC) 296-15759-2-ND
16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 64-HTQFP (10x10)

16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 64-HTQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS1606IPAPT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS1606IPAPT
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS1606IPAPT
IC ADC 16BIT SIGMA-DELTA 64HTQFP

IC ADC 16BIT SIGMA-DELTA 64HTQFP

Supplier's Site
Analog to Digital Converters (ADC) - ADS1606IPAPT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS1606IPAPT
Analog to Digital Converters (ADC) ADS1606IPAPT
16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 64-HTQFP (10x10)

16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 64-HTQFP (10x10)

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADS1606IPAPT - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS1606IPAPT
Data Acquisition - Analog to Digital Converters (ADC) ADS1606IPAPT
IC ADC 16BIT SIGMA-DELTA 64HTQFP

IC ADC 16BIT SIGMA-DELTA 64HTQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number ADS1606IPAPT 296-15759-2-ND ADS1606IPAPT ADS1606IPAPT ADS1606IPAPT
Product Name ADS1606 16 Bit, 5MSPS Single Channel Delta-Sigma ADC Single with FIFO Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Parallel Parallel; Parallel Parallel; Parallel
Package Type HTQFP 64-PowerTQFP 64-PowerTQFP QFP; TQFP; 64-PowerTQFP
Screening Level Catalog
Resolution 16 bits 16 bits 16 bits
INL 0.7500 LSB
Unlock Full Specs
to access all available technical data

Similar Products

ADC10D1000QML-SP Low Power, 10-Bit, Dual 1.0 GSPS or Single 2.0 GSPS A/D Converter - ADC10D1000CCMLS - Texas Instruments
Specs
Interface Type Serial; Parallel; SPI
Package Type CPGA
Screening Level Space
View Details
ADC0820-N 8-Bit High Speed ?P Compatible A/D Converter with Track/Hold Function - ADC0820CCN/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
7 suppliers
ADC0832-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0832CCWMX - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
6 suppliers