The ADS1602IPFBTG4 is a 16-bit, delta-sigma analog-to-digital converter (ADC) from Texas Instruments, designed for high-speed applications with a maximum data rate of 2.5 MSPS. It features a wide input range of ±3V and operates with a low power consumption of 530 mW. The device includes an on-chip digital filter that simplifies antialiasing requirements and provides a stopband attenuation of 75 dB. This ADC offers excellent performance metrics, including a signal-to-noise ratio (SNR) of 91 dB at 100 kHz and a total harmonic distortion (THD) of ,Äì101 dB. The ADS1602 supports simultaneous sampling with multiple devices, making it suitable for multi-channel systems. It is packaged in a compact 48-pin TQFP and is rated for operation in temperatures ranging from ,Äì40°C to +85°C, making it suitable for various industrial applications such as sonar, vibration analysis, and data acquisition.
16-Bit, 2.5MSPS Analog-to-Digital Converter 48-TQFP -40 to 85
16-Bit 2.5MSPS Differential ADC, Serial, TQFP Product overview: ADS1602IPFBTG4 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1602IPFBTG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1015433-ADS1602IPFBT
Packaging: Reel - TR
Configuration: ADC
Number of Inputs: 1
Input Type: Differential
Number of Bits: 16
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-TQFP (7x7)
Analog Supply Voltage: 5V
Digital Supply Voltage: 2.7 V to 3.3 V
Sampling Rate: 2.5M
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS1602IPFBTG4 | 700-ADS1602IPFBTG4 | 1015433-ADS1602IPFBTG4 |
| Product Name | ADS1602 16-Bit, 2.5MSPS Analog-to-Digital Converter | 16-bit Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1602IPFBTG4 |
| Interface Type | Serial; SPI | Serial | SPI; SPI |
| Package Type | TQFP | TQFP | QFP; TQFP; 48-TQFP (7x7) |
| Screening Level | Catalog | ||
| Resolution | 16 bits | 16 bits | |
| INL | 0.7500 LSB |