The ADS1602 is a 16-bit, 2.5MSPS delta-sigma analog-to-digital converter designed for high-precision measurement applications such as sonar, vibration analysis, and data acquisition. It is housed in a 7mm × 7mm TQFP-48 package and operates over a temperature range of -40°C to +85°C. The device features a differential input range of ±3V, a bandwidth of 1.23MHz, and achieves 91dB SNR at 100kHz with -1dBFS input, -101dB THD, and 103dB SFDR at -6dBFS. It supports simultaneous sampling across multiple units via a SYNC pin, includes an on-chip digital filter to simplify antialiasing, and consumes 530mW at full speed. Data is output via a 3-wire serial interface compatible with DSPs and FPGAs.
16-Bit, 2.5MSPS Analog-to-Digital Converter 48-TQFP -40 to 85
16-Bit 2.5MSPS Differential ADC, Serial, TQFP Product overview: ADS1602IPFBT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS1602IPFBT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1015432-ADS1602IPFBT
Packaging: Reel - TR
Configuration: ADC
Number of Inputs: 1
Input Type: Differential
Number of Bits: 16
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-TQFP (7x7)
Analog Supply Voltage: 5V
Digital Supply Voltage: 2.7 V to 3.3 V
Sampling Rate: 2.5M
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 48-TQFP (7x7)
16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 48-TQFP (7x7)
16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 48-TQFP (7x7)
16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 48-TQFP (7x7)
IC ADC 16BIT SIGMA-DELTA 48TQFP
IC ADC 16BIT SIGMA-DELTA 48TQFP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | DigiKey | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS1602IPFBT | 700-ADS1602IPFBT | 1015432-ADS1602IPFBT | 296-17890-1-ND | 296-17890-2-ND | 296-17890-6-ND | ADS1602IPFBT | ADS1602IPFBT | ADS1602IPFBT |
| Product Name | ADS1602 16-Bit, 2.5MSPS Analog-to-Digital Converter | 16-bit Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS1602IPFBT | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | Serial | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | ||
| Package Type | TQFP | TQFP | QFP; TQFP; 48-TQFP (7x7) | TQFP; 48-TQFP | TQFP; 48-TQFP | TQFP; 48-TQFP | QFP; TQFP; 48-TQFP | 48-TQFP | |
| Screening Level | Catalog | ||||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | 16 bits | 16 bits | |||
| INL | 0.7500 LSB |