IC ADC 24BIT SIGMA-DELTA 32WQFN Product overview: ADS131M08IRSNT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 24BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS131M08IRSNT can be used for catalog matching and distributor lookup.
24 Bit Analog to Digital Converter 8 Input 8 Sigma-Delta 32-QFN (4x4)
24 Bit Analog to Digital Converter 8 Input 8 Sigma-Delta 32-QFN (4x4)
24 Bit Analog to Digital Converter 8 Input 8 Sigma-Delta 32-QFN (4x4)
Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Data Acquisition -Analog to Digital Converters (ADC)
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Number of Bits: 24
Sampling Rate (Per Second): 32k
Number of Inputs: 8
Input Type: Differential
Data Interface: SPI
Configuration: PGA-ADC
IC ADC 24BIT SIGMA-DELTA 32WQFN
IC ADC 24BIT SIGMA-DELTA 32WQFN
24 Bit Analog to Digital Converter 8 Input 8 Sigma-Delta 32-QFN (4x4)
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 700-ADS131M08IRSNT | 296-ADS131M08IRSNTTR-ND | 296-ADS131M08IRSNTCT-ND | 296-ADS131M08IRSNTDKR-ND | ADS131M08IRSNT | ADS131M08IRSNT | ADS131M08IRSNT | |
| Product Name | 24BIT Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) Data Acquisition -Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | SPI | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | ||
| Package Type | Tape & Reel (TR) | 32-WFQFN Exposed Pad | 32-WFQFN Exposed Pad | 32-WFQFN Exposed Pad | 32-WFQFN Exposed Pad | 32-WFQFN Exposed Pad | ||
| Packing Method | Tape & Reel (TR) | Tape Reel | Cut Tape (CT) | Digi-Reel® | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | Tape Reel; Tape & Reel (TR) | ||
| Pins | 32 | 32 | 32 | 32 | ||||
| Resolution | 24 bits | 24 bits | 24 bits | 24 bits | 24 bits |