Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS131M08IPBS

Description
Win Source Part Number: 1005818-ADS131M08IPB S Category: Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC) Features: PGA, Simultaneous Sampling Package: Tray Standard Package: 250 Mounting: SMD (SMT) Configuration: ADC Number of Inputs: 8 Input Type: Differential Architecture: Sigma-Delta Number of Bits: 24 Sampling Rate (Per Second): 32k Data Interface: SPI Number of A/D Converters: 8 Reference Type: Internal Voltage - Supply, Analog: 2.7V ~ 3.6V Voltage - Supply, Digital: 2.7V ~ 3.6V Package / Case: 32-TQFP Supplier Device Package: 32-TQFP (5x5) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-ADS131M08IPBS,29 6-ADS131M08IPBSDKRIN ACTIVE,296-ADS131M08 IPBSTR-ND,296-ADS131 M08IPBSCTINACTIVE Base Product Number: ADS131M08
Request a Quote Datasheet
Description
Win Source Part Number: 1005818-ADS131M08IPB S Category: Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC) Features: PGA, Simultaneous Sampling Package: Tray Standard Package: 250 Mounting: SMD (SMT) Configuration: ADC Number of Inputs: 8 Input Type: Differential Architecture: Sigma-Delta Number of Bits: 24 Sampling Rate (Per Second): 32k Data Interface: SPI Number of A/D Converters: 8 Reference Type: Internal Voltage - Supply, Analog: 2.7V ~ 3.6V Voltage - Supply, Digital: 2.7V ~ 3.6V Package / Case: 32-TQFP Supplier Device Package: 32-TQFP (5x5) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-ADS131M08IPBS,29 6-ADS131M08IPBSDKRIN ACTIVE,296-ADS131M08 IPBSTR-ND,296-ADS131 M08IPBSCTINACTIVE Base Product Number: ADS131M08
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
1005818-ADS131M08IPBS
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) 1005818-ADS131M08IPBS
Win Source Part Number: 1005818-ADS131M08IPB S Category: Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC) Features: PGA, Simultaneous Sampling Package: Tray Standard Package: 250 Mounting: SMD (SMT) Configuration: ADC Number of Inputs: 8 Input Type: Differential Architecture: Sigma-Delta Number of Bits: 24 Sampling Rate (Per Second): 32k Data Interface: SPI Number of A/D Converters: 8 Reference Type: Internal Voltage - Supply, Analog: 2.7V ~ 3.6V Voltage - Supply, Digital: 2.7V ~ 3.6V Package / Case: 32-TQFP Supplier Device Package: 32-TQFP (5x5) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-ADS131M08IPBS,29 6-ADS131M08IPBSDKRIN ACTIVE,296-ADS131M08 IPBSTR-ND,296-ADS131 M08IPBSCTINACTIVE Base Product Number: ADS131M08

Win Source Part Number: 1005818-ADS131M08IPBS
Category: Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Features: PGA, Simultaneous Sampling
Package: Tray
Standard Package: 250
Mounting: SMD (SMT)
Configuration: ADC
Number of Inputs: 8
Input Type: Differential
Architecture: Sigma-Delta
Number of Bits: 24
Sampling Rate (Per Second): 32k
Data Interface: SPI
Number of A/D Converters: 8
Reference Type: Internal
Voltage - Supply, Analog: 2.7V ~ 3.6V
Voltage - Supply, Digital: 2.7V ~ 3.6V
Package / Case: 32-TQFP
Supplier Device Package: 32-TQFP (5x5)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-ADS131M08IPBS,296-ADS131M08IPBSDKRINACTIVE,296-ADS131M08IPBSTR-ND,296-ADS131M08IPBSCTINACTIVE
Base Product Number: ADS131M08

Buy Now Datasheet
Automotive Analog-to-Digital Converter IC - 700-ADS131M08IPBS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Analog-to-Digital Converter IC
700-ADS131M08IPBS
Automotive Analog-to-Digital Converter IC 700-ADS131M08IPBS
24-Bit 8-Ch Delta-Sigma ADC, 32-TQFP, Automotive Product overview: ADS131M08IPBS from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Automotive, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS131M08IPBS can be used for catalog matching and distributor lookup.

24-Bit 8-Ch Delta-Sigma ADC, 32-TQFP, Automotive Product overview: ADS131M08IPBS from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Automotive, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS131M08IPBS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - 296-ADS131M08IPBS-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-ADS131M08IPBS-ND
Analog to Digital Converters (ADC) 296-ADS131M08IPBS-ND
24 Bit Analog to Digital Converter 8 Input 8 Sigma-Delta 32-TQFP (5x5)

24 Bit Analog to Digital Converter 8 Input 8 Sigma-Delta 32-TQFP (5x5)

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS131M08IPBS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS131M08IPBS
Analog to Digital Converters (ADC) ADS131M08IPBS
24 Bit Analog to Digital Converter 8 Input 8 Sigma-Delta 32-TQFP (5x5)

24 Bit Analog to Digital Converter 8 Input 8 Sigma-Delta 32-TQFP (5x5)

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADS131M08IPBS - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS131M08IPBS
Data Acquisition - Analog to Digital Converters (ADC) ADS131M08IPBS
IC ADC 24BIT SIGMA-DELTA 32TQFP

IC ADC 24BIT SIGMA-DELTA 32TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS131M08IPBS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS131M08IPBS
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS131M08IPBS
IC ADC 24BIT SIGMA-DELTA 32TQFP

IC ADC 24BIT SIGMA-DELTA 32TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 1005818-ADS131M08IPBS 700-ADS131M08IPBS 296-ADS131M08IPBS-ND ADS131M08IPBS ADS131M08IPBS ADS131M08IPBS
Product Name Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Automotive Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Interface Type SPI; SPI SPI; SPI SPI; SPI
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Sample Rate 32 kSamples/Sec 32 kSamples/Sec 32 kSamples/Sec
Package Type TQFP; 32-TQFP QFP; TQFP; 32-TQFP 32-TQFP
Packing Method Tray Tray Tray; Tray
Unlock Full Specs
to access all available technical data

Similar Products

Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8947AD-IS4 - Skyworks Solutions, Inc.
Specs
Package Type WB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details
Analogue to Digital Converters - 1923224 - RS Components, Ltd.
Specs
Package Type SSOP; SSOP
Resolution 12 bits
ADC Type SAR; SAR
View Details
ADC088S022 8-Channel, 50 ksps to 200 ksps, 8-Bit A/D Converter - ADC088S022CIMTX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
7 suppliers