Texas Instruments Analog to Digital Converters (ADC) ADS131M03QPWRQ1

Description
IC ADC 24BIT 20-TSSOP
Request a Quote Datasheet
Description
IC ADC 24BIT 20-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - 296-ADS131M03QPWRQ1CT-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-ADS131M03QPWRQ1CT-ND
Analog to Digital Converters (ADC) 296-ADS131M03QPWRQ1CT-ND
IC ADC 24BIT 20-TSSOP

IC ADC 24BIT 20-TSSOP

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-ADS131M03QPWRQ1TR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-ADS131M03QPWRQ1TR-ND
Analog to Digital Converters (ADC) 296-ADS131M03QPWRQ1TR-ND
IC ADC 24BIT 20-TSSOP

IC ADC 24BIT 20-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS131M03QPWRQ1 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS131M03QPWRQ1
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS131M03QPWRQ1
AUTOMOTIVE, THREE-CHANNEL, 24-BI

AUTOMOTIVE, THREE-CHANNEL, 24-BI

Supplier's Site
Analog to Digital Converters (ADC) - ADS131M03QPWRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS131M03QPWRQ1
Analog to Digital Converters (ADC) ADS131M03QPWRQ1
24 Bit Analog to Digital Converter 3 Input 3 Sigma-Delta 20-TSSOP

24 Bit Analog to Digital Converter 3 Input 3 Sigma-Delta 20-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 296-ADS131M03QPWRQ1CT-ND 296-ADS131M03QPWRQ1TR-ND ADS131M03QPWRQ1 ADS131M03QPWRQ1
Product Name Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC)
Interface Type Serial; SPI; Serial, SPI Serial; SPI; Serial, SPI Serial
Package Type TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" 20-TSSOP (0.173\", 4.40mm Width) SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width)
Packing Method Cut Tape (CT) Tape Reel Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR Tape Reel; Tape & Reel (TR)
Resolution 24 bits 24 bits 24 bits
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1914851 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Microwire; Serial (spi/qspi/microwire)
Package Type DIP; Pdip
Pins 16
View Details
ADC081C027 I2C-Compatible, 8-Bit Analog-to-Digital Converter with Alert Function - ADC081C027CIMKX/NOPB - Texas Instruments
Specs
Interface Type Serial; I2C
Package Type SOT
Screening Level Catalog
View Details
7 suppliers
Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RA-10SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers