Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS131M03IRUKR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1318330-ADS131M03IRU KR Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Packaging: Reel - TR Features: PGA, Simultaneous Sampling Standard Package: 3,000 Mounting: Surface Mount Configuration: PGA-ADC Number of Inputs: 3 Input Type: Differential Architecture: Sigma-Delta Number of Bits: 24 Sampling Rate (Per Second): 32k Data Interface: Serial, SPI Number of A/D Converters: 3 Reference Type: Internal Voltage - Supply, Analog: 2.4V ~ 3.6V Voltage - Supply, Digital: 1.65V ~ 3.6V Supplier Device Package: 20-WQFN (3x3) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 20-WFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Other Part Number: 296-ADS131M03IRUKRDK R,296-ADS131M03IRUKR CT,296-ADS131M03IRUK RTR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1318330-ADS131M03IRU KR Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Packaging: Reel - TR Features: PGA, Simultaneous Sampling Standard Package: 3,000 Mounting: Surface Mount Configuration: PGA-ADC Number of Inputs: 3 Input Type: Differential Architecture: Sigma-Delta Number of Bits: 24 Sampling Rate (Per Second): 32k Data Interface: Serial, SPI Number of A/D Converters: 3 Reference Type: Internal Voltage - Supply, Analog: 2.4V ~ 3.6V Voltage - Supply, Digital: 1.65V ~ 3.6V Supplier Device Package: 20-WQFN (3x3) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 20-WFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Other Part Number: 296-ADS131M03IRUKRDK R,296-ADS131M03IRUKR CT,296-ADS131M03IRUK RTR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - 1318330-ADS131M03IRUKR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
1318330-ADS131M03IRUKR
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) 1318330-ADS131M03IRUKR
Manufacturer: Texas Instruments Win Source Part Number: 1318330-ADS131M03IRU KR Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Packaging: Reel - TR Features: PGA, Simultaneous Sampling Standard Package: 3,000 Mounting: Surface Mount Configuration: PGA-ADC Number of Inputs: 3 Input Type: Differential Architecture: Sigma-Delta Number of Bits: 24 Sampling Rate (Per Second): 32k Data Interface: Serial, SPI Number of A/D Converters: 3 Reference Type: Internal Voltage - Supply, Analog: 2.4V ~ 3.6V Voltage - Supply, Digital: 1.65V ~ 3.6V Supplier Device Package: 20-WQFN (3x3) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 20-WFQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Other Part Number: 296-ADS131M03IRUKRDK R,296-ADS131M03IRUKR CT,296-ADS131M03IRUK RTR RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1318330-ADS131M03IRUKR
Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Packaging: Reel - TR
Features: PGA, Simultaneous Sampling
Standard Package: 3,000
Mounting: Surface Mount
Configuration: PGA-ADC
Number of Inputs: 3
Input Type: Differential
Architecture: Sigma-Delta
Number of Bits: 24
Sampling Rate (Per Second): 32k
Data Interface: Serial, SPI
Number of A/D Converters: 3
Reference Type: Internal
Voltage - Supply, Analog: 2.4V ~ 3.6V
Voltage - Supply, Digital: 1.65V ~ 3.6V
Supplier Device Package: 20-WQFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 20-WFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Other Part Number: 296-ADS131M03IRUKRDKR,296-ADS131M03IRUKRCT,296-ADS131M03IRUKRTR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
24BIT Analog-to-Digital Converter IC
700-ADS131M03IRUKR
24BIT Analog-to-Digital Converter IC 700-ADS131M03IRUKR
IC ADC 24BIT SIGMA-DELTA 20WQFN Product overview: ADS131M03IRUKR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 24BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS131M03IRUKR can be used for catalog matching and distributor lookup.

IC ADC 24BIT SIGMA-DELTA 20WQFN Product overview: ADS131M03IRUKR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 24BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS131M03IRUKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog to Digital Converters (ADC) - 296-ADS131M03IRUKRCT-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-ADS131M03IRUKRCT-ND
Analog to Digital Converters (ADC) 296-ADS131M03IRUKRCT-ND
24 Bit Analog to Digital Converter 3 Input 3 Sigma-Delta 20-WQFN (3x3)

24 Bit Analog to Digital Converter 3 Input 3 Sigma-Delta 20-WQFN (3x3)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-ADS131M03IRUKRDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-ADS131M03IRUKRDKR-ND
Analog to Digital Converters (ADC) 296-ADS131M03IRUKRDKR-ND
24 Bit Analog to Digital Converter 3 Input 3 Sigma-Delta 20-WQFN (3x3)

24 Bit Analog to Digital Converter 3 Input 3 Sigma-Delta 20-WQFN (3x3)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-ADS131M03IRUKRTR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-ADS131M03IRUKRTR-ND
Analog to Digital Converters (ADC) 296-ADS131M03IRUKRTR-ND
24 Bit Analog to Digital Converter 3 Input 3 Sigma-Delta 20-WQFN (3x3)

24 Bit Analog to Digital Converter 3 Input 3 Sigma-Delta 20-WQFN (3x3)

Buy Now Datasheet
Analog to Digital Converters (ADC) - ADS131M03IRUKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS131M03IRUKR
Analog to Digital Converters (ADC) ADS131M03IRUKR
24 Bit Analog to Digital Converter 3 Input 3 Sigma-Delta 20-WQFN (3x3)

24 Bit Analog to Digital Converter 3 Input 3 Sigma-Delta 20-WQFN (3x3)

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS131M03IRUKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS131M03IRUKR
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS131M03IRUKR
IC ADC 24BIT SIGMA-DELTA 20WQFN

IC ADC 24BIT SIGMA-DELTA 20WQFN

Supplier's Site
Data Acquisition - Analog to Digital Converters (ADC) - ADS131M03IRUKR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS131M03IRUKR
Data Acquisition - Analog to Digital Converters (ADC) ADS131M03IRUKR
IC ADC 24BIT SIGMA-DELTA 20WQFN

IC ADC 24BIT SIGMA-DELTA 20WQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 1318330-ADS131M03IRUKR 700-ADS131M03IRUKR 296-ADS131M03IRUKRCT-ND 296-ADS131M03IRUKRDKR-ND 296-ADS131M03IRUKRTR-ND ADS131M03IRUKR ADS131M03IRUKR ADS131M03IRUKR
Product Name Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) 24BIT Analog-to-Digital Converter IC Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI; Serial, SPI Serial, SPI Serial; SPI; Serial, SPI Serial; SPI; Serial, SPI Serial; SPI; Serial, SPI Serial Serial; SPI; Serial, SPI
Package Type 20-WFQFN Exposed Pad Tape & Reel (TR) 20-WFQFN Exposed Pad 20-WFQFN Exposed Pad 20-WFQFN Exposed Pad 20-WFQFN Exposed Pad 20-WFQFN Exposed Pad
Packing Method Tape Reel; Reel - TR Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Tape Reel Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Sample Rate 32 kSamples/Sec 64 kSamples/Sec 64 kSamples/Sec 64 kSamples/Sec 32 kSamples/Sec
Unlock Full Specs
to access all available technical data

Similar Products

Isolation, Si894x Isolated Delta-Sigma Modulator for Current Measurement - Si8947AD-IS4 - Skyworks Solutions, Inc.
Specs
Package Type WB SOIC8
ADC Type Sigma-Delta
Input Type Differential
View Details
ADC0808-N 8-bit Microprocessor Compatible A/D Converters With 8-Channel Multiplexer - ADC0808CCN/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
4 suppliers
Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RAU-20SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers