Texas Instruments High-Performance Analog Analog to Digital Converters (ADC) ADS131M02IRUKR

Description
24 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 20-WQFN (3x3)
Request a Quote Datasheet
Description
24 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 20-WQFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - 296-ADS131M02IRUKRDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-ADS131M02IRUKRDKR-ND
Analog to Digital Converters (ADC) 296-ADS131M02IRUKRDKR-ND
24 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 20-WQFN (3x3)

24 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 20-WQFN (3x3)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-ADS131M02IRUKRCT-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-ADS131M02IRUKRCT-ND
Analog to Digital Converters (ADC) 296-ADS131M02IRUKRCT-ND
24 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 20-WQFN (3x3)

24 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 20-WQFN (3x3)

Buy Now Datasheet
Analog to Digital Converters (ADC) - 296-ADS131M02IRUKRTR-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
296-ADS131M02IRUKRTR-ND
Analog to Digital Converters (ADC) 296-ADS131M02IRUKRTR-ND
24 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 20-WQFN (3x3)

24 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 20-WQFN (3x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - 980630-ADS131M02IRUKR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
980630-ADS131M02IRUKR
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) 980630-ADS131M02IRUKR
Win Source Part Number: 980630-ADS131M02IRUK R Category: Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC) Features: PGA, Simultaneous Sampling Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Configuration: PGA-ADC Number of Inputs: 2 Input Type: Differential Architecture: Sigma-Delta Number of Bits: 24 Sampling Rate (Per Second): 32k Data Interface: Serial, SPI Number of A/D Converters: 2 Reference Type: Internal Voltage - Supply, Analog: 2.4V ~ 3.6V Voltage - Supply, Digital: 1.65V ~ 3.6V Package / Case: 20-WFQFN Exposed Pad Supplier Device Package: 20-WQFN (3x3) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-ADS131M02IRUKRCT ,296-ADS131M02IRUKRT R,296-ADS131M02IRUKR DKR

Win Source Part Number: 980630-ADS131M02IRUKR
Category: Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Features: PGA, Simultaneous Sampling
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Configuration: PGA-ADC
Number of Inputs: 2
Input Type: Differential
Architecture: Sigma-Delta
Number of Bits: 24
Sampling Rate (Per Second): 32k
Data Interface: Serial, SPI
Number of A/D Converters: 2
Reference Type: Internal
Voltage - Supply, Analog: 2.4V ~ 3.6V
Voltage - Supply, Digital: 1.65V ~ 3.6V
Package / Case: 20-WFQFN Exposed Pad
Supplier Device Package: 20-WQFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-ADS131M02IRUKRCT,296-ADS131M02IRUKRTR,296-ADS131M02IRUKRDKR

Buy Now Datasheet
Singapore, Singapore
24BIT Analog-to-Digital Converter IC
700-ADS131M02IRUKR
24BIT Analog-to-Digital Converter IC 700-ADS131M02IRUKR
IC ADC 24BIT SIGMA-DELTA 20WQFN Product overview: ADS131M02IRUKR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 24BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS131M02IRUKR can be used for catalog matching and distributor lookup.

IC ADC 24BIT SIGMA-DELTA 20WQFN Product overview: ADS131M02IRUKR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 24BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS131M02IRUKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
ADC/DAC/Data Conversion >> Analog To Digital Converters (ADCs) - ADS131M02IRUKR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
ADC/DAC/Data Conversion >> Analog To Digital Converters (ADCs)
ADS131M02IRUKR
ADC/DAC/Data Conversion >> Analog To Digital Converters (ADCs) ADS131M02IRUKR
24Bit 2.4V~3.6V 32kHz WQFN-20(3x3) Analog To Digital Converters (ADCs) ROHS

24Bit 2.4V~3.6V 32kHz WQFN-20(3x3) Analog To Digital Converters (ADCs) ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) - ADS131M02IRUKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
ADS131M02IRUKR
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) ADS131M02IRUKR
IC ADC 24BIT SIGMA-DELTA 20WQFN

IC ADC 24BIT SIGMA-DELTA 20WQFN

Supplier's Site
Analog to Digital Converters (ADC) - ADS131M02IRUKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
ADS131M02IRUKR
Analog to Digital Converters (ADC) ADS131M02IRUKR
24 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 20-WQFN (3x3)

24 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 20-WQFN (3x3)

Buy Now
Data Acquisition - Analog to Digital Converters (ADC) - ADS131M02IRUKR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
ADS131M02IRUKR
Data Acquisition - Analog to Digital Converters (ADC) ADS131M02IRUKR
IC ADC 24BIT SIGMA-DELTA 20WQFN

IC ADC 24BIT SIGMA-DELTA 20WQFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 296-ADS131M02IRUKRDKR-ND 296-ADS131M02IRUKRCT-ND 296-ADS131M02IRUKRTR-ND 980630-ADS131M02IRUKR 700-ADS131M02IRUKR ADS131M02IRUKR ADS131M02IRUKR ADS131M02IRUKR ADS131M02IRUKR
Product Name Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) 24BIT Analog-to-Digital Converter IC ADC/DAC/Data Conversion >> Analog To Digital Converters (ADCs) Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Serial; SPI; Serial, SPI Serial; SPI; Serial, SPI Serial; SPI; Serial, SPI Serial; SPI; Serial, SPI Serial, SPI Serial; serial Serial Serial; SPI; Serial, SPI
Package Type 20-WFQFN Exposed Pad 20-WFQFN Exposed Pad 20-WFQFN Exposed Pad Tape & Reel (TR) 20-WFQFN Exposed Pad 20-WFQFN Exposed Pad
Packing Method Digi-Reel® Cut Tape (CT) Tape Reel Tape & Reel (TR) Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR Tape Reel; Tape & Reel (TR)
Pins 20 20 20 20
Resolution 24 bits 24 bits 24 bits 24 bits 24 bits 24 bits
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1913493P - RS Components, Ltd.
Specs
Package Type SO
Resolution 12 bits
ADC Type SAR; SAR
View Details
ADC08832 8-Bit Serial I/O CMOS A/D Converters with Multiplexer and Sample/Hold Function - ADC08832IMM/NOPB - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type SOIC,VSSOP
Screening Level Catalog
View Details
8 suppliers