Win Source Part Number: 1265240-ADS131B04QPW
Category: Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Series: Automotive, AEC-Q100
Features: Internal Oscillator, PGA, Simultaneous Sampling
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Configuration: ADC
Number of Inputs: 4
Input Type: Differential
Architecture: Sigma-Delta
Number of Bits: 24
Sampling Rate (Per Second): 32k
Data Interface: Serial, SPI
Number of A/D Converters: 4
Reference Type: Internal
Voltage - Supply, Analog: 2.7V ~ 3.6V
Voltage - Supply, Digital: 2.7V ~ 3.6V
Package / Case: 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-ADS131B04QPWRQ1T
IC ADC 24BIT SIGMA-DELTA 20TSSOP Product overview: ADS131B04QPWRQ1 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 24BIT, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS131B04QPWRQ1 can be used for catalog matching and distributor lookup.
24 Bit Analog to Digital Converter 4 Input 4 Sigma-Delta 20-TSSOP
24 Bit Analog to Digital Converter 4 Input 4 Sigma-Delta 20-TSSOP
24 Bit Analog to Digital Converter 4 Input 4 Sigma-Delta 20-TSSOP
24 Bit Analog to Digital Converter 4 Input 4 Sigma-Delta 20-TSSOP
IC ADC 24BIT SIGMA-DELTA 20TSSOP
IC ADC 24BIT SIGMA-DELTA 20TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 1265240-ADS131B04QPWRQ1 | 700-ADS131B04QPWRQ1 | 296-ADS131B04QPWRQ1TR-ND | 296-ADS131B04QPWRQ1DKR-ND | 296-ADS131B04QPWRQ1CT-ND | ADS131B04QPWRQ1 | ADS131B04QPWRQ1 | ADS131B04QPWRQ1 |
| Product Name | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | 24BIT Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI; Serial, SPI | Serial, SPI | Serial; SPI; Serial, SPI | Serial; SPI; Serial, SPI | Serial; SPI; Serial, SPI | Serial | Serial; SPI; Serial, SPI | |
| Package Type | SSOP | Tape & Reel (TR) | TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width) | 20-TSSOP (0.173\", 4.40mm Width) | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Sample Rate | 32 kSamples/Sec | 32 kSamples/Sec | 32 kSamples/Sec | 32 kSamples/Sec | 32 kSamples/Sec | |||
| Packing Method | Tape & Reel (TR) | Tape Reel | Digi-Reel® | Cut Tape (CT) | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR |