AUTOMOTIVE 24-BIT, 32-KSPS, TWO- Product overview: ADS131B02QPWRQ1 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Automotive, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS131B02QPWRQ1 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1150426-ADS131B02QPW
Category: Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Series: Automotive, AEC-Q100
Features: Simultaneous Sampling
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Configuration: ADC
Number of Inputs: 2
Input Type: Differential
Architecture: Sigma-Delta
Number of Bits: 24
Sampling Rate (Per Second): 32k
Data Interface: Serial, SPI
Number of A/D Converters: 2
Reference Type: Internal
Voltage - Supply, Analog: 2.7V ~ 3.6V
Voltage - Supply, Digital: 2.7V ~ 3.6V
Package / Case: 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-ADS131B02QPWRQ1D
24 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 20-TSSOP
24 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 20-TSSOP
24 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 20-TSSOP
24 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 20-TSSOP
AUTOMOTIVE 24-BIT, 32-KSPS, TWO-
AUTOMOTIVE 24-BIT, 32-KSPS, TWO
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | DigiKey | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 700-ADS131B02QPWRQ1 | 1150426-ADS131B02QPWRQ1 | 296-ADS131B02QPWRQ1TR-ND | 296-ADS131B02QPWRQ1DKR-ND | 296-ADS131B02QPWRQ1CT-ND | ADS131B02QPWRQ1 | ADS131B02QPWRQ1 | ADS131B02QPWRQ1 |
| Product Name | Automotive Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial, SPI | Serial; SPI; Serial, SPI | Serial; SPI; Serial, SPI | Serial; SPI; Serial, SPI | Serial; SPI; Serial, SPI | Serial | Serial; SPI; Serial, SPI | |
| Package Type | Tape & Reel (TR) | SSOP | TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width) | 20-TSSOP (0.173\", 4.40mm Width) | |
| Packing Method | Tape & Reel (TR) | Tape Reel | Digi-Reel® | Cut Tape (CT) | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | ||
| Pins | 20 | |||||||
| Resolution | 24 bits | 24 bits | 24 bits | 24 bits | 24 bits |