16 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 20-TSSOP
16 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 20-TSSOP
16 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 20-TSSOP
AUTOMOTIVE 16-BIT, 32-KSPS, TWO- Product overview: ADS130B02QPWRQ1 from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 16-bit. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Automotive, 16-bit, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-ADS130B02QPWRQ1 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1318331-ADS130B02QPW
Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Packaging: Reel - TR
Features: Simultaneous Sampling
Standard Package: 2,000
Mounting: Surface Mount
Configuration: ADC
Number of Inputs: 2
Input Type: Differential
Architecture: Sigma-Delta
Number of Bits: 16
Sampling Rate (Per Second): 32k
Data Interface: Serial, SPI
Number of A/D Converters: 2
Reference Type: Internal
Voltage - Supply, Analog: 2.7V ~ 3.6V
Voltage - Supply, Digital: 2.7V ~ 3.6V
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 20-TSSOP (0.173", 4.40mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Other Part Number: 296-ADS130B02QPWRQ1D
RoHS Status: ROHS3 Compliant
16 Bit Analog to Digital Converter 2 Input 2 Sigma-Delta 20-TSSOP
AUTOMOTIVE 16-BIT, 32-KSPS, TWO
AUTOMOTIVE 16-BIT, 32-KSPS, TWO-
| DigiKey | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 296-ADS130B02QPWRQ1TR-ND | 296-ADS130B02QPWRQ1CT-ND | 296-ADS130B02QPWRQ1DKR-ND | 700-ADS130B02QPWRQ1 | 1318331-ADS130B02QPWRQ1 | ADS130B02QPWRQ1 | ADS130B02QPWRQ1 | ADS130B02QPWRQ1 |
| Product Name | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Automotive 16-bit Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI; Serial, SPI | Serial; SPI; Serial, SPI | Serial; SPI; Serial, SPI | Serial, SPI | Serial; SPI; Serial, SPI | Serial | Serial; SPI; Serial, SPI | |
| Package Type | TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | Tape & Reel (TR) | SOP; SSOP; TSSOP; 20-TSSOP (0.173", 4.40mm Width) | SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width) | 20-TSSOP (0.173\", 4.40mm Width) | |
| Packing Method | Tape Reel | Cut Tape (CT) | Digi-Reel® | Tape & Reel (TR) | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | |
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | 16 bits | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |