Win Source Part Number: 1352649-ADS1299-6PAG
Category: Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
Package: Tape & Reel
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
Mfr: Texas Instruments
Product Status: Active
Package / Case: 64-TQFP
Supplier Device Package: 64-TQFP (10x10)
Base Product Number: ADS1299
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Power (Watts): 33 mW
Number of Channels: 6
Number of Bits: 24
Voltage - Supply, Analog: 5V
Voltage - Supply, Digital: 1.8V ~ 3.6V
| Win Source Electronics | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 1352649-ADS1299-6PAGR |
| Product Name | Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE) |