Texas Instruments ADS1296R 6-Channel, 24-Bit Analog-To-Digital Converter w/Integrated Respiration Impedance and ECG Front End ADS1296RIZXGR

Description
6-Channel, 24-Bit Analog-To-Digital Converter w/Integrated Respiration Impedance and ECG Front End 64-NFBGA -40 to 85
Request a Quote
Description
6-Channel, 24-Bit Analog-To-Digital Converter w/Integrated Respiration Impedance and ECG Front End 64-NFBGA -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ADS1296R is a six-channel, 24-bit, delta-sigma analog-to-digital converter designed for biopotential measurements, integrating respiration impedance measurement, right leg drive amplifier, lead-off detection, and built-in oscillator and reference. It operates with a supply voltage range of AVDD from 2.7 V to 5.25 V and DVDD from 1.65 V to 3.6 V, supports data rates from 250 SPS to 32 kSPS, and achieves a common-mode rejection ratio of -115 dB. The device is packaged in a 64-ball NFBGA with a nominal body size of 8 mm × 8 mm and is specified for operation over the industrial temperature range of -40°C to +85°C. It meets IEC 60601-1, IEC 60601-2-27, and IEC 60601-2-51 standards for medical instrumentation.

Datasheet Summary
Powered by GS/AI

The ADS1296R is a six-channel, 24-bit, delta-sigma analog-to-digital converter designed for biopotential measurements, integrating respiration impedance measurement, right leg drive amplifier, lead-off detection, and built-in oscillator and reference. It operates with a supply voltage range of AVDD from 2.7 V to 5.25 V and DVDD from 1.65 V to 3.6 V, supports data rates from 250 SPS to 32 kSPS, and achieves a common-mode rejection ratio of -115 dB. The device is packaged in a 64-ball NFBGA with a nominal body size of 8 mm × 8 mm and is specified for operation over the industrial temperature range of -40°C to +85°C. It meets IEC 60601-1, IEC 60601-2-27, and IEC 60601-2-51 standards for medical instrumentation.

Suppliers

Company
Product
Description
Supplier Links
ADS1296R 6-Channel, 24-Bit Analog-To-Digital Converter w/Integrated Respiration Impedance and ECG Front End - ADS1296RIZXGR - Texas Instruments
Dallas, TX, United States
ADS1296R 6-Channel, 24-Bit Analog-To-Digital Converter w/Integrated Respiration Impedance and ECG Front End
ADS1296RIZXGR
ADS1296R 6-Channel, 24-Bit Analog-To-Digital Converter w/Integrated Respiration Impedance and ECG Front End ADS1296RIZXGR
6-Channel, 24-Bit Analog-To-Digital Converter w/Integrated Respiration Impedance and ECG Front End 64-NFBGA -40 to 85

6-Channel, 24-Bit Analog-To-Digital Converter w/Integrated Respiration Impedance and ECG Front End 64-NFBGA -40 to 85

Buy Now Datasheet
Analog Front End (AFE) - ADS1296RIZXGR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Front End (AFE)
ADS1296RIZXGR
Analog Front End (AFE) ADS1296RIZXGR
6 Channel AFE 24 Bit 17.5 mW 64-NFBGA (8x8)

6 Channel AFE 24 Bit 17.5 mW 64-NFBGA (8x8)

Buy Now

Technical Specifications

  Texas Instruments Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number ADS1296RIZXGR ADS1296RIZXGR
Product Name ADS1296R 6-Channel, 24-Bit Analog-To-Digital Converter w/Integrated Respiration Impedance and ECG Front End Analog Front End (AFE)
Device Type Front End Front End
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - 2512737-0002R - Quarktwin Technology Ltd.
Specs
Device Type LCD Driver
Features RoHS
View Details
TLK2711-SP Space-rated 1.6 to 2.5 GBPS Transceiver - 5962-0522101VXC - Texas Instruments
Specs
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CFP
View Details
DS26C32AMQML CMOS Quad Differential Line Receivers - 5962-9164001MEA - Texas Instruments
Specs
Device Type Receiver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
Specs
Technology FCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details