The ADS1286PC is a 12-bit, 20kHz analog-to-digital converter with a differential input and SPI/SSI-compatible serial interface, designed for remote and isolated data acquisition in battery-operated systems. It operates from a 4.5V to 5.25V supply with a quiescent current of 250µA at 200kHz clock frequency and is specified for operation from -40°C to +85°C. The device is packaged in an 8-pin plastic DIP and includes a sample-and-hold amplifier, with guaranteed no missing codes and a full-scale input range referenced to an external voltage between 1.25V and 2.5V.
12-Bit Micro Power Sampling Analog-To-Digital Converter 8-PDIP -40 to 85
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-PDIP
ADC, Successive Approximation, 12-Bit, 1 Func, 1 Channel, Serial Access, CMOS, PDIP8
ADC, Successive Approximation, 12-Bit, 1 Func, 1 Channel, Serial Access, CMOS, PDIP8
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-PDIP
12 Bit Analog to Digital Converter 1 Input 1 SAR 8-PDIP
| Texas Instruments | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | ADS1286PC | 296-32816-5-ND | ADS1286PC | ADS1286PC |
| Product Name | ADS1286 12-Bit Micro Power Sampling Analog-To-Digital Converter | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | |
| Interface Type | Serial; SPI | SPI; SPI | Serial | |
| Package Type | PDIP,SOIC | DIP; PDIP; "8-DIP (0.300"", 7.62mm)" | DIP; PDIP; PDIP8 | DIP; 8-DIP (0.300\", 7.62mm) |
| Screening Level | Catalog | |||
| Resolution | 12 bits | 12 bits | 12 bits | |
| INL | 2 LSB |