31 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 24-VQFN (5x4)
31 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 24-VQFN (5x4)
31 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 24-VQFN (5x4)
Ultra-high-resolutio
Win Source Part Number: 1013705-ADS1284IRHFT
Category: Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Features: PGA
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Configuration: MUX-PGA-ADC
Number of Inputs: 2
Input Type: Differential
Architecture: Sigma-Delta
Number of Bits: 31
Sampling Rate (Per Second): 128k
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Voltage - Supply, Analog: 2.15V ~ 5.25V
Voltage - Supply, Digital: 1.65V ~ 3.6V
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-VQFN (5x4)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-ADS1284IRHFTTR,2
Base Product Number: ADS1284
IC ADC 31BIT SIGMA-DELTA 24VQFN
IC ADC 31BIT SIGMA-DELTA 24VQFN
31 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 24-VQFN (5x4)
| DigiKey | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 296-ADS1284IRHFTCT-ND | 296-ADS1284IRHFTTR-ND | 296-ADS1284IRHFTDKR-ND | 700-ADS1284IRHFT | 1013705-ADS1284IRHFT | ADS1284IRHFT | ADS1284IRHFT | ADS1284IRHFT |
| Product Name | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Low-Power VQFN Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | |||
| Package Type | 24-VFQFN Exposed Pad | 24-VFQFN Exposed Pad | 24-VFQFN Exposed Pad | 24-VFQFN Exposed Pad | 24-VFQFN Exposed Pad | |||
| Packing Method | Cut Tape (CT) | Tape Reel | Digi-Reel® | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | Tape Reel; Tape & Reel (TR) | |||
| Pins | 24 | 24 | 24 | |||||
| Resolution | 31 bits | 31 bits | 31 bits | 31 bits |