31 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 24-VQFN (5x4)
ADC, Delta-Sigma, 31-Bit, 1 Func, 2 Channel, Serial Access
IC ADC 31BIT SIGMA-DELTA 24VQFN
IC ADC 31BIT SIGMA-DELTA 24VQFN
31 Bit Analog to Digital Converter 2 Input 1 Sigma-Delta 24-VQFN (5x4)
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 296-ADS1283IRHFRTR-ND | ADS1283IRHFR | ADS1283IRHFR | ADS1283IRHFR | ADS1283IRHFR |
| Product Name | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | |
| Interface Type | SPI; SPI | Serial | SPI; SPI | ||
| Package Type | 24-VFQFN Exposed Pad | VQFN24 | 24-VFQFN Exposed Pad | 24-VFQFN Exposed Pad | |
| Packing Method | Tape Reel | Tape Reel; Tape & Reel | Tape Reel; Bulk; Tape & Reel (TR)Bulk | Tape Reel; Tape & Reel (TR) | |
| Pins | 24 | ||||
| Resolution | 31 bits | 31 bits |